FKN Systek, Inc. Datasheets for Depanelizers
Depanelizers cut or separate larger sheets of multiple, etched printed circuit boards (PCBs) into individual PCBs. They are sometimes called PCB singulators.
Depanelizers: Learn more
| Product Name | Notes |
|---|---|
| The K1000 is a low cost hand operated depanelizer. The operator places the scoreline of the PCB onto the front bottom blade guard and pushes the board between the upper... | |
| The K2000 has two operating speeds.The lower blade is powered and pulls the PCB panel between the two blades for singulating the panels. The PCB is fed up to the... | |
| The K4000 is a motorized depanelizer , available with optional output conveyor and protective light barrier across the front of the linear blade. To singulate a panel, the operator places... | |
| The K6000 in line depanelizer has been developed to singulate up to 10 panels in one pass. WIth a Micrologix controller and SMEMA interface the machine automatically accepts PCB panels... | |
| The N100 Nibbler separates routed PCBs carefully and economically with a pneumatic operated blade. The panels are singulated without dust or scrap. The tab of the PCB panel is fed... | |
| The N200 is a low cost top down air operated punch for singulating tab routed PCB Panels one tab at a time. An upper and lower matching Knife blade is... | |
| Both large and small PCB's can be separated in an economically and commercially viable manner by LINEAR BLADE PCB DEPANELIZERS. The PCB is laid onto the linear blade with the... | |
| For faster singulation of odd shaped tab routed panels we have developed the N400. This machine uses national brand Die sets with FKN custom tooling to singulate one panel at... | |
| The 300X8 is a multiple blade saw which can handle up to 8 cuts for depaneling boards such as ballast for the lighting industry and other PCBs with overhanging components. | |
| The K5000 PCB separator is designed to singulate a high volume of pre-scored multiple PCB sheets into individual units. For sheets with a width of up to 12" ( 304... | |
| The K7000 is a circular linear blade depanelizer developed to singulate prescored PCBs with very tight component spacing. The linear blade is 12" (304mm) long and has a .030" (.762mm)... | |
| The R100 is a low cost tool for finish routing low volumes of tab routed PCBs . The router is mounted with the router bit up, similar to the configuration... | |
| The S100 is an economical PCB singulating saw for moderate production volumes and laboratory use. The diamond saw blade, along with the linear bearing positioning table to guide the PCB... | |
| The S200 is a semi-automatic depaneling saw for medium volume singulation of a variety of different PCB sizes. The operator places the PCB to be singulated onto a tooling plate... |