FKN Systek, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Flexible grips are manufactured from electrically conductive materials with a surface resistance of <105 Ohms. The extractor hooks are made of stamped and polished V2A steel. Insert the hook into... | |
| The CM 500W is a table top low cost crimp tool which takes a variety of dies. Air operated, using standard factory air (5 bar min), with a pressing capacity... | |
| The Nipper is the safe way to remove the plastic stops on the ends of IC tubes. Spring loaded to open. Place the nipper over the end of the plug,... | |
| This PGA extractor is a quick and simple way to extract PGA components without priour adjustment. Setting for size and extraction are done in one step.During extraction, the claws press... |