FKN Systek, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2E Supplies DIN Power Connectors with current ratings from 6 A/Pin to 20 A/Pin. In addition to the standard DIN formats we also supply a number of unique solutions as... | |
| DIN 41617 connectors are available fully loaded with all 31 contacts, or selectively loaded with 13 or 21 contacts. Pins are spaced on 2.5 mm grid and the connectors are... | |
| Heavy Duty Connectors consist of 5 parts. Cable Gland Hoods Male or Female inserts Crimp Contacts and Housings These Rectangular Connectors are available in 12 styles, from the HA series... |