FKN Systek, Inc. Datasheets for VME, VPX, and VXI Extenders

VME, VPX and VXI extenders are boards that are used to improve or extend the functionality of standard VME, VPX, and VXI cards.
VME, VPX, and VXI Extenders: Learn more

Product Name Notes
Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector...
Part# C-2000-F24/H7- The mixed pin F24/H7 extender card provides 7 H15 contacts and 24 F type contacts. Built in clip on test loops allow attachment of cable for for...
Part# C-2000-F48- The F series extender card provides 48 circuit paths from the male connector on the card cage side to the outside female connector. Each circuit trace has...
Part# C-2000-H15 -01- The H15 extender card provides a right angle male and female connector at each end to bring the circuit paths of a 15 Amp per pin...