Stahlwille North America Datasheets for Hammers and Mallets
Hammers are simple, usually hand-held tools intended to deliver impact force to an object using a non-rotary force. They can be powered or manually-driven.
Hammers and Mallets: Learn more
| Product Name | Notes |
|---|---|
| 10957R - Spare plastic heads technical data code79090025 EAN code4018754050178 EClass 5.140040703 Diameter in mm mm 25 Weight g14 Standard Pack (pieces) 10 | |
| 10957R - Spare plastic heads technical data code79090030 EAN code4018754050185 EClass 5.140040703 Diameter in mm mm 30 Weight g19 Standard Pack (pieces) 10 | |
| 10957R - Spare plastic heads technical data code79090035 EAN code4018754050192 EClass 5.140040703 Diameter in mm mm 35 Weight g26 Standard Pack (pieces) 10 | |
| 10957R - Spare plastic heads technical data code79090040 EAN code4018754050208 EClass 5.140040703 Diameter in mm mm 40 Weight g38 Standard Pack (pieces) 10 | |
| 10957R - Spare plastic heads technical data code79090050 EAN code4018754050222 EClass 5.140040703 Diameter in mm mm 50 Weight g72 Standard Pack (pieces) 10 | |
| 10957R - Spare plastic heads technical data code79090060 EAN code4018754050239 EClass 5.140040703 Diameter in mm mm 60 Weight g118 Standard Pack (pieces) 10 | |
| 175 x 350 x 45 mm, 2 pieces | |
| aluminium, cylindrical, with hickory handle. | |
| DIN 5128, with two plane faces. | |
| of impact resisting cellulose acetate, these are lightly heated and then tapped into position. | |
| the hollow head is partially filled with steel shot which adds to the weight, prevents recoil; with interchangeable heads made of medium-hard polyurethane and with a hickory handle. | |
| these are lightly heated and then tapped into position. | |
| with ash handles, DIN 1041. | |
| with ash handles. | |
| with interchangeable heads of impact resisting cellulose acetate and ash handles. | |
| with interchangeable heads of shockproof nylon vestamid and hickory handles. |