Stahlwille North America Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Product Name Notes
1 pair, provides additional protection for clamped workpieces.
175 x 350 x 30 mm, 10 pieces
175 x 350 x 30 mm, 5 pieces
175 x 350 x 30 mm, 6 pieces
175 x 350 x 30 mm, 7 pieces
175 x 350 x 30 mm, 8 pieces
175 x 350 x 39 mm, 10 pieces
175 x 350 x 40 mm, 10 pieces
175 x 350 x 40 mm, 7 pieces
175 x 350 x 45 mm, 8 pieces
175 x 350 x 51 mm, 8 pieces
175 x 350 x 54 mm, 8 pieces
175 x 350 x 66 mm, 10 pieces
175 x 350 x 70 mm, 10 pieces
175 x 350 x 70 mm, 9 pieces
175 x 350 x 75 mm, 10 pieces
350 x 350 x 30 mm, 10 pieces
350 x 350 x 45 mm, 10 pieces
350 x 350 x 55 mm, 19 pieces
350 x 350 x 60 mm, 17 pieces
42450056
42450058
42450064
42450066
42450067
42450069
42450070
42450072
42450073
42450075
42450076
42450078
42450079
42450081
42450082
42450084
42450085
42450087
530 x 350 x 30 mm, 5 pieces
530 x 350 x 35 mm, 18 pieces
530 x 350 x 44 mm, 10 pieces
530 x 350 x 55 mm, 23 pieces
530 x 350 x 75 mm, 21 pieces
530 x 350 x 75 mm, 25 pieces
530 x 350 x 75 mm, 30 pieces
530 x 350 x 80 mm, 29 pieces
713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range...
721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force...
721Nf - Torque wrenches with ratchet Standard MANOSKOP® 721Nf cut-out type easy setting dual stop signal twin scales N m/ft.lb anticlockwise torquing thanks to swap-over square drive all the sensitive...
730 - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730 cut-out type mount for interchangeable insert/shell tools QuickRelease safety lock (sizes 5-65) rapid setting (sizes 2-65) dual...
730D - Basic wrenches with tool carrier for insert tools Service work & series production MANOSKOP® - indicating and cut-out tactile and acoustic trigger signal mount for interchangeable insert tools...
730DR - Basic wrenches with ratchet insert tool Not for sale in the USA due to Third Party patent rights. Our own patents are pending. technical data code96501810 EAN code4018754175642...
730DR - Basic wrenches with ratchet insert tool Not for sale in the USA due to Third Party patent rights. Our own patents are pending. technical data code96501820 EAN code4018754175659...
730DR - Basic wrenches with ratchet insert tool Not for sale in the USA due to Third Party patent rights. Our own patents are pending. technical data code96501840 EAN code4018754175666...
730DR - Basic wrenches with ratchet insert tool Not for sale in the USA due to Third Party patent rights. Our own patents are pending. technical data code96501865 EAN code4018754187638...
730N - Basic wrenches with tool carrier for insert tools Service MANOSKOP® 730N cut-out type mount for interchangeable insert tools QuickRelease safety lock fast, accurate setting thanks to QuickSelect quick-action...
755 - Basic wrenches with tool carrier for insert tool technical data code50010004 EAN code4018754031603 EClass 5.121040222 size 4 Scale Range 4-40 N m Scale Range 4-30 ft.lb Size of...
755 - Basic wrenches with tool carrier for insert tool technical data code50010010 EAN code4018754031627 EClass 5.121040222 size 10 Scale Range 20-100 N m Scale Range 15-74 ft.lb Size of...
755 - Basic wrenches with tool carrier for insert tool technical data code50010020 EAN code4018754031641 EClass 5.121040222 size 20 Scale Range 40-200 N m Scale Range 30-147 ft.lb Size of...
755 - Basic wrenches with tool carrier for insert tool technical data code50010030 EAN code4018754031658 EClass 5.121040222 size 30 Scale Range 60-300 N m Scale Range 40-220 ft.lb Size of...
83400306
83400601
83400806
83404601
83410704
96400305
96400306
96400307
96400314
96400651
96400653
96400801
96400802
96400803
96400804
96400805
96400808
96400813
96400816
96400902
96401004
96401005
96401006
96401007
96401008
96401009
96401010
96404306
96404307
96404654
96404803
96404804
96404812
96411001
96411002
96411301
96411302
96415601
96415602
96430101
96431201
96431204
96501710
96501720
adjustable for diameters 80-110 mm. Hardened anti-slip cams ensure safety during use.
as No 25, but made of solid steel, Fed. Spec. GGG-W-001405.
Basic wrenches with tool carrier for insert tools technical data code50180005 EAN code4018754031856 EClass 5.121040222 size 5 Scale Range 6-50 N m Scale Range 5-36 ft.lb Scale Division 2 N...
Basic wrenches with tool carrier for insert tools technical data code50180010 EAN code4018754031863 EClass 5.121040222 size 10 Scale Range 20-100 N m Scale Range 15-72,5 ft.lb Scale Division 2,5 N...
Basic wrenches with tool carrier for insert tools technical data code50180012 EAN code4018754031870 EClass 5.121040222 size 12 Scale Range 25-130 N m Scale Range 20-95 ft.lb Scale Division 2,5 N...
Basic wrenches with tool carrier for insert tools technical data code50180020 EAN code4018754031887 EClass 5.121040222 Type VW/Audi size 20 Scale Range 40-200 N m Scale Range 30-145 ft.lb Scale Division...
Basic wrenches with tool carrier for insert tools technical data code50180040 EAN code4018754031894 EClass 5.121040222 size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 10 N...
Basic wrenches with tool carrier for insert tools technical data code50180065 EAN code4018754155040 EClass 5.121040222 size 65 Scale Range 130-650 N m Scale Range 100-480 ft.lb Scale Division 20 N...
Basic wrenches with tool carrier for insert tools technical data code50580005 EAN code4018754032273 EClass 5.121040222 size a/5 Scale Range 6-50 N m Scale Range 50-440 in.lb Scale Division 2 N...
Basic wrenches with tool carrier for insert tools technical data code50580010 EAN code4018754032280 EClass 5.121040222 size a/10 Scale Range 20-100 N m Scale Range 180-880 in.lb Scale Division 2,5 N...
Basic wrenches with tool carrier for insert tools technical data code50580012 EAN code4018754032297 EClass 5.121040222 size a/12 Scale Range 25-130 N m Scale Range 225-1150 in.lb Scale Division 2,5 N...
Basic wrenches with tool carrier for insert tools technical data code50580020 EAN code4018754032303 EClass 5.121040222 size a/20 Scale Range 40-200 N m Scale Range 350-1750 in.lb Scale Division 5 N...
Chrome Alloy Steel, chrome plated.
Content: 1 pinion; 1 pawl; 1 lever with pin; 1 ball; 2 compression springs; 2 screws.
Content: 4; 5; 6; 8; 10 mm
Content: T9; T10; T15; T20; T25; T27; T30; T40
DIN 133, Special Tool Steel, grey finish.
DIN 3110, ISO 10102 (metric sizes), Chrome Alloy Steel, chrome plated.
DIN 3113 form A/ISO 7738 form A (metric sizes), Chrome Alloy Steel, chrome plated.
DIN 3113 form B/ ISO 7738 form B, Chrome Alloy Steel, chrome plated.
DIN 3118/ISO 3318 (metric sizes), Chrome Alloy Steel, chrome plated.
DIN 3118/ISO 3318 (metric sizes), Chrome Alloy Steel, chrome plated.
DIN 894, Special Tool Steel, grey finish.
DIN 896 Type B, made of seamlessly drawn precision steel tubing, recessed at both ends, Chrome Alloy Steel, surface polished and chrome plated.
DIN ISO 2936 (metric), for socket head screws, Chrome Vanadium, nickel-plated (sizes 0.7; 0.9; 1.3 mm, gunmetal finish).
DIN ISO 2936, for socket head screws, extra long, Chrome Vanadium, nickel-plated.
double ended, forged Chrome Vanadium Steel, bored out, polished heads, chrome plated.
extra long, 15° angled, SAE AS 954-E (test loads) (American sizes), HPQ® high performance steel, chrome plated.
extra long, with spline-drive profile, 15° angled, MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated.
Fed. Spec. GGG-W-636 E, HPQ® high performance steel, chrome plated.
for external TORX® screws, offset, Chrome Alloy Steel, chrome plated.
for external TORX® screws, straight, Chrome Alloy Steel, chrome plated.
for heavy duty ring spanners No 5.
for hexagon bits, magnetic location, reversible heads angled, chrome plated.
for hexagon key wrenches, swivel angle up to 25° each side, with ball end on long arm, facilitates quick, safe work in awkward places, screws stay on the head once...
for hexagon socket head screws, with ball end on long arm, swivel angle up to 25° each side, Chrome Vanadium, gunmetal finish.
for inside TORX® screws, Chrome Vanadium, chrome plated.
for inside TORX® screws, extra long, with ball end on long arm, swivel angle up to 25° each side, in holder, Chrome Vanadium, gunmetal finished. Content: sizes T9; T10; T15;
for inside TORX® screws, extra long, with ball end on long arm, swivel angle up to 25° each side, Chrome Vanadium, gunmetal finish.
for inside TORX® screws, in holder, Chrome Vanadium, chrome plated.
for No 10750 and No 10751, stepped.
for oil filters etc., up to 140 mm diameter.
for perforated panel No 8002, Workshop cabinet No 8144, Mobile workbench No 92KM G and Tool trolleys No 97H/8, 97H/KM.
for recessed hexagonal screws, swivel angle up to 25° each side, from size 3 mm with ring, with ball end on long arm, facilitates quick, safe work in awkward places,...
for slotted nuts as per DIN 1810, adjustable.
For socket head screws, Chrome Vanadium, nickel-plated.
for socket head screws, DIN ISO 2936, extra long, in holder, Chrome Vanadium, nickel-plated. Content: 1.5; 2; 2.5; 3; 4; 5; 6; 8; 10 mm
in holder, DIN ISO 2936 (metric), for socket head screws, Chrome Vanadium, nickel-plated.
in holder, Chrome Vanadium, gunmetal finish.
in sturdy plastic case (size 65 in steel case). Deviation of indication &plusm; 4%.
ISO 3318, Chrome Alloy Steel, chrome plated.
ISO 3318, Chrome Alloy Steel, chrome plated.
left-handed, DIN 3117/ISO 6787, A shape, jaw offset 15°, Chrome-Vanadium, gunmetal finish.
MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated.
on ring, for socket head screws, Chrome Vanadium, nickel-plated.
patent, specially suitable for union nuts. Using a single wrench, it is possible to tighten/loosen both metric and imperial nuts and bolts. Made of hardened and tempered stainless steel.
Ratchet spare parts sets for torque wrenches No 721/5-80 technical data code59191005 EAN code4018754124060 EClass 5.121040217 No7210/5 Content For ratchet/torque wrench No 721/5: 1 pinion, 1 pawl, 1 switch-over button...
Ratchet spare parts sets for torque wrenches No 721/5-80 technical data code59191030 EAN code4018754035526 EClass 5.121040217 No7210/30 Content For ratchet/torque wrench No 721/30: 1 pinion, 1 pawl, 1 lever, 1...
Ratchet spare parts sets for torque wrenches No 721/5-80 technical data code59191080 EAN code4018754035533 EClass 5.121040217 No7210/80 Content For ratchet/torque wrench No 721Nf/80, 721Nf/100, 735/80: 1 pinion, 2 pawls, 2...
reversible, with bi-hexagon, angled, 22 teeth, chrome plated.
right-handed, DIN 3117/ISO 6787, B shape, jaw offset 22°, Chrome Vanadium, chrome plated.
shallow offset, DIN 897/ISO 10104 (metric sizes), Chrome Alloy Steel, chrome plated.
shallow offset, SAE AS 954 (dimensions and test loads); Fed. Spec. GGG-W-636E, S.B.A.C. Techn. Spec. T.S. 48 up to size 1/2", HPQ® high performance steel, chrome plated.
shallow offset.
short, shallow offset, Fed. Spec. GGG-W-636 E, S.B.A.C. Techn. Spec. T.S. 48 up to size 1/2", HPQ® high performance steel, chrome plated.
SoftGRIP® long, DIN 3113 form B/ISO 7738 form B, Chrome Alloy Steel, chrome plated.
StahlwilleSTABIL®
StahlwilleSTABIL® Chrome Alloy Steel, green painted.
StahlwilleSTABIL® offset, DIN 838/ISO 10104 (metric sizes), Chrome Alloy Steel, chrome plated.
StahlwilleSTABIL® offset.
StahlwilleSTABIL® straight, DIN 837/ISO 10103, Chrome Alloy Steel, chrome plated.
straight, 22 teeth, chrome plated.
They may be extended by adding any number of similar Sockets, to reach deep seated bolts. Equal inside and outside hexagons, Chrome Alloy Steel, chrome plated.
Type A, 90°, DIN 5234.
Type B, 45°, DIN 5234.
Type C, DIN 5234.
US-standard GGG-W-651 Type I, category A.
US-standard GGG-W-651 Type II, category A.
with 2-component T-handle, for socket head screws, with two tips, Chrome Vanadium, matt chrome plated, black tips.
with bi-hexagon, straight, 22 teeth, chrome plated.
without tubular handle, Chrome Alloy Steel, chrome plated.