Stahlwille North America Datasheets for Drive Sockets and Adapters
Drive sockets and adapters include individual products and packaged sets of removable wrench and interchangeable bit screwdriver attachments.
Drive Sockets and Adapters: Learn more
| Product Name | Notes |
|---|---|
| 1" -drive, DIN 3129/ISO 2725-2, for power drivers, Chrome Alloy Steel, gunmetal finish. | |
| 1" -drive, for power drivers, extra deep, with reduced outside diameter, Chrome Alloy Steel, gunmetal finish. | |
| 1" -drive, for power drivers, extra deep, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, DIN 3129/ISO 2725-2, for power drivers, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, external TORX®, for power drivers, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, for power drivers, extra deep, with reduced outside diameter, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, for power drivers, extra deep, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, inside TORX®, for power drivers, Chrome Alloy Steel, gunmetal finish. | |
| 1/2" -drive, with plastic sleeve. Sleeve extension protects not only wheel bolts and nuts but also the wheel and holes. | |
| 175 x 175 x 30 mm, 3 pieces | |
| 175 x 175 x 30 mm, 5 pieces | |
| 175 x 175 x 30 mm, 6 pieces | |
| 175 x 175 x 40 mm, 4 pieces | |
| 175 x 350 x 35 mm, 16 pieces | |
| 175 x 350 x 38 mm, 14 pieces | |
| 175 x 350 x 38 mm, 16 pieces | |
| 175 x 350 x 40 mm, 13 pieces | |
| 175 x 350 x 40 mm, 17 pieces | |
| 175 x 350 x 47 mm, 17 pieces | |
| 175 x 350 x 50 mm, 32 pieces | |
| 175 x 350 x 55 mm, 18 pieces | |
| 3/4" -drive DIN 3129/ISO 2725-2, for power drivers, Chrome Alloy Steel, gunmetal finish. | |
| 3/4" -drive, for power drivers, extra deep, Chrome Alloy Steel, gunmetal finish. | |
| 3/4" -drive, for power drivers, extra deep, with reduced diameter, Chrome Alloy Steel, gunmetal finish. | |
| 3/8" -drive, extra long, with rubber insert, for deeply recessed, difficult-to-reach spark-plugs with M12 x 1.25 mm threads. Citron: C5 with engine 2.0 l HPI Peugeot: 406 HPI Renault: Twingo,... | |
| American sizes: SAE AS 954, ASME B 107.1, HPQ® high performance steel, chrome plated. | |
| ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), for disassembling jet engines, series CFM 56, HPQ® high performance steel, gunmetal finish. | |
| Caution! Modified settings on torque wrench Chrome Alloy Steel, chrome plated. | |
| Caution! Modified settings on torque wrench, American sizes: SAE AS 954-E, HPQ® high performance steel, gunmetal finish. | |
| Caution! Modified settings on torque wrench, Chrome Alloy Steel, chrome plated. | |
| Caution! Modified settings on torque wrench, Chrome Alloy Steel, chrome plated.. | |
| Caution! Modified settings on torque wrench, MS-33787, MIL-W-8982, HPQ® high performance steel, gunmetal finish. | |
| Caution! Modified settings on torque wrench. Chrome Alloy Steel, chrome plated. | |
| Chrome Alloy Steel, chrome plated. | |
| Content: 1/4; 5/16; 3/8; 7/16; 1/2" | |
| Content: 3/16; 7/32; 1/4; 9/32; 5/16; 11/32; 3/8; 7/16; 1/2; 9/16" 1 clip strip No 40CL-2 | |
| DIN 3124, Chrome Alloy Steel, chrome plated. | |
| DIN 3124/ISO 2725-1, AS-drive and HPQ® high performance steel up to size 36, chrome plated. | |
| DIN 3124/ISO 2725-1, ASME B 107.5 M, AS-drive and HPQ® high performance steel up to size 38, chrome plated. | |
| DIN 3124/ISO 2725-1, ASME B 107.5 M, extra deep, AS-drive and HPQ® high performance steel up to size 36, chrome plated. | |
| DIN 3124/ISO 2725-1, ASME B 107.5M, E DIN EN 3709 (test loads), HPQ® high performance steel, chrome plated. | |
| DIN 3124/ISO 2725-1, ASME B 107.5M, E DIN EN 3709 (test loads), HPQ® high performance steel, chrome plated. | |
| DIN 7422, Chrome Alloy Steel, chrome plated. | |
| extra deep bolt clearance, HPQ® high performance steel, gunmetal finish. For the brakes on A320/A321. | |
| extra deep bolt clearance, MS-33787, HPQ® high performance steel, gunmetal finish. | |
| extra deep bolt clearance, MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated. | |
| extra deep bolt clearance, MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated. | |
| extra deep, DIN 3124/ISO 2725-1, ASME B 107.5M, E DIN EN 3710, E DIN EN 3709 (test loads), HPQ® high performance steel, chrome plated. | |
| extra deep, DIN 3124/ISO 2725-1, E DIN EN 3710, E DIN EN 3709 (test loads), HPQ® high performance steel, chrome plated. | |
| extra deep, metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3710, E DIN EN 3709, ASME B 107.5M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E, HPQ® | |
| extra deep, metric sizes: E DIN EN 3710, E DIN EN 3709, DIN 3124/ISO 2725-1, ASME B 107.5M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E, HPQ® | |
| extra deep, metric sizes: E DIN EN 3710, E DIN EN 3709, DIN 3124/ISO 2725-1, ASME B 107.5M American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E, HPQ® | |
| extra deep, with magnet, HPQ® high performance steel, chrome plated. | |
| extra deep, with rubber insert, HPQ® high performance steel, chrome plated. | |
| extra deep Content: 3/16; 1/4; 5/16; 3/8; 7/16; 1/2; 9/16" | |
| extra long, for hard-to-reach heater plugs, 3/8" -drive, size 10 mm e.g. for Renault, VW/Audi TDi; size 12 mm e.g. for BMW, Mercedes-Benz (201, 202 four-valve technology), Ford, Opel, Renault. | |
| for external TORX® screws, HPQ® high performance steel, chrome plated. | |
| for external TORX® screws, Chrome Alloy Steel, chrome plated. | |
| for external TORX® screws, HPQ® high performance steel, chrome plated. | |
| for external TORX® screws. Content: E10; E11; E12; E14; E16; E18; E20; E24 | |
| for external TORX® screws. Content: E10; E12; E14; E16; E18; E20; E24 | |
| for external TORX® screws. Content: E5; E6; E7; E8; E10; E12; E14 | |
| for fitting and removing oil filter covers when changing oil filter cartridges. | |
| for hexagon socket head screws with guide pin, Chrome Alloy Steel, chrome plated. | |
| for hexagon socket head screws, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for hexagon socket head screws, in steel case, for general service work. Content: 12 INHEX sockets No 54, sizes 4, 5, 6, 7, 8, 10, 12, 14, 17, 19 mm,... | |
| for hexagon socket head screws, extra long, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for hexagon socket head screws, special lengths, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for inside TORX® screws, 9 pieces, Content: sizes T20; T25; T27; T30; T40; T45; T50; T55; T60 | |
| for inside TORX® screws, Chrome Alloy Steel, chrome plated. | |
| for inside TORX® screws, 10 pieces, Content: sizes T20; T25; T27; T30; T40 (2x); T45; T50; T55; T60 | |
| for inside TORX® screws, Chrome Alloy Steel, chrome plated. | |
| for inside TORX® screws, extra long, Chrome Alloy Steel, chrome plated. | |
| for inside TORX® screws, in plastic wallet, 4 pieces, Content: T40; T45; T50; T55 | |
| for inside TORX® screws, tamper proof, with hollow point, Chrome Alloy Steel, chrome plated (TORX® TAMPER RESISTANT). | |
| for inside TORX® screws, tamper proof, with hollow point (TORX® TAMPER RESISTANT). 10 pieces Content: T20; T25; T27; T30; 2 x T40; T45; T50; T55; T60 | |
| for inside TORX® screws, tamper proof, with hollow point (TORX® TAMPER RESISTANT). 9 pieces Content: T20; T25; T27; T30; T40; T45; T50; T55; T60 | |
| for inside TORX® screws, with ball point, swivel angle up to 20° each side, extra long, Chrome Alloy Steel, chrome plated. | |
| for inside TORX® screws. Content: T9; T10; T15; T20; T25; T27; T30; T40 | |
| For particularly high loadings, e.g. stainless steel screw fittings. Full use of jaws in conjunction with standard ratchets. Caution! Modified settings on torque wrench, chrome plated. Supplied without ratchet. | |
| for POZIDRIV/SUPADRIV® screws, Chrome Alloy Steel, chrome plated. | |
| for recessed head screws Phillips-Recess®, tips to DIN 5260, Chrome Alloy Steel, chrome plated. | |
| for size 20.8 mm (No 46; 51; 51S). | |
| for slotted screws, blades to DIN 5264, Chrome Alloy Steel, chrome plated. | |
| for socket head screws, Chrome Alloy Steel, chrome plated. | |
| for socket head screws, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for socket head screws, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for socket head screws, DIN 7422, special lengths, Chrome Alloy Steel, chrome plated. | |
| for socket head screws, extra long, DIN 7422, Chrome Alloy Steel, chrome plated. | |
| for socket retention, with 9 or 10 retaining clips. Supplied without sockets. | |
| for socket retention, with 9 or 10 retaining clips. Supplied without sockets. | |
| for socket retention, with 9 or 11 retaining clips. Supplied without sockets. | |
| for spline socket head screws (Ribe CV®), 9 pieces, Content: M5; M6; M7; M8; M9; M10; M12; M13; M14 | |
| for spline socket head screws (Ribe CV®), Chrome Alloy Steel, chrome plated. | |
| for tri-square socket head screws (XZN®), DIN 2324, Chrome Alloy Steel, chrome plated. | |
| for tri-square socket head screws (XZN®), extra long, DIN 2324, Chrome Alloy Steel, chrome plated. | |
| for trisquare socket head screws (XZN®), 8 pieces, Content: 3054X: M8, M10, M12 54X: M6, M8, M10, M12, M14 | |
| for trisquare socket head screws (XZN®), DIN 2324, Chrome Alloy Steel, chrome plated. | |
| for trisquare socket head screws (XZN®), DIN 2324, extra long, Chrome Alloy Steel, chrome plated. | |
| for trisquare socket head screws (XZN®), Chrome Alloy Steel, chrome plated. | |
| for trisquare socket head screws (XZN®), special lengths, DIN 2324, Chrome Alloy Steel, chrome plated. | |
| free standing or for hanging on pegboards, variable configuration possible for sockets with 1/4, 3/8 and 1/2" square drive. Display Stand is delivered with 17 dividing elements. Further dividing elements... | |
| in a sturdy ABS plastic case, 19 pieces Content: 14 sockets with bi-hexagon No 45: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22... | |
| in sturdy ABS plastic case, 19 pieces Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 1... | |
| in sturdy ABS plastic case, 22 pieces Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 4... | |
| in sturdy ABS plastic case, 22 pieces Content: 16 sockets with hexagon No 52: sizes 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; 30; | |
| in sturdy ABS plastic case, 30 pieces Content: 12 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm 3 screwdriver... | |
| in sturdy ABS plastic case, 30 pieces Content: 12 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm 3 screwdriver... | |
| in sturdy sheet steel case, 12 pieces Content: 6 sockets with bi-hexagon No 60: sizes 36; 41; 46; 50; 55; 60 mm 1 ratchet No 882 2 extensions No 859/8... | |
| in sturdy sheet steel case, 12 pieces Content: 8 INHEX sockets No 54: sizes 4; 5; 6; 8; 10; 12; 14; 17 mm 1 ratchet No 512 2 extensions No... | |
| in sturdy sheet steel case, 12 pieces Content: 9 sockets with hexagon No 52: sizes 10; 13; 16; 17; 18; 19; 21; 22; 24 mm 1 ratchet No 512 2... | |
| in sturdy sheet steel case, 13 pieces Content: 9 sockets with bi-hexagon No 40aD: sizes 3/16; 7/32; 1/4; 9/32; 5/16; 11/32; 3/8; 7/16; 1/2" 1 ratchet No 415 2 extensions... | |
| in sturdy sheet steel case, 13 pieces Content: 9 sockets with bi-hexagon No 40D: sizes 4; 5; 5.5; 6; 7; 8; 10; 11; 13 mm 1 ratchet No 415 2... | |
| in sturdy sheet steel case, 13 pieces Content: 9 sockets with hexagon No 40a: sizes 3/16; 7/32; 1/4; 9/32; 5/16; 11/32; 3/8; 7/16; 1/2" 1 ratchet No 415 2 extensions... | |
| in sturdy sheet steel case, 13 pieces Content: 9 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 10; 11; 13 mm 1 ratchet No 415 2... | |
| in sturdy sheet steel case, 14 pieces Content: 4 sockets with bi-hexagon No 60: sizes 46; 50; 55; 60 mm 4 sockets with hexagon No 60: sizes 65; 70; 75; | |
| in sturdy sheet steel case, 15 pieces Content: 10 sockets with bi-hexagon No 55a: sizes 1 1/16; 1 1/8; 1 1/4; 1 3/8; 1 7/16; 1 1/2; 1 5/8; 1... | |
| in sturdy sheet steel case, 15 pieces Content: 11 sockets with bi-hexagon No 45: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 ratchet No... | |
| in sturdy sheet steel case, 15 pieces Content: 11 sockets with hexagon No 456: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 ratchet No... | |
| in sturdy sheet steel case, 15 pieces Content: 12 sockets with bi-hexagon No 50: sizes 10; 13; 16; 17; 18; 19; 21; 22; 24; 27; 30; 32 mm 1 ratchet... | |
| in sturdy sheet steel case, 15 pieces Content: 12 sockets with hexagon No 52: sizes 10; 13; 16; 17; 18; 19; 21; 22; 24; 27; 30; 32 mm 1 ratchet... | |
| in sturdy sheet steel case, 15 pieces Content: 9 sockets with hexagon No 55: sizes 32; 34; 36; 38; 41; 46; 50; 55; 60 mm 1 ratchet No 552 2... | |
| in sturdy sheet steel case, 16 pieces Content: 10 sockets with hexagon No 55: sizes 22; 24; 27; 30; 32; 34; 36; 41; 46; 50 mm 1 ratchet No 552... | |
| in sturdy sheet steel case, 17 pieces Content: 11 sockets with bi-hexagon No 45a: sizes 1/4; 5/16; 11/32; 3/8; 7/16; 1/2; 9/16; 5/8; 11/16; 3/4; 13/16" 1 socket with bi-hexagon,... | |
| in sturdy sheet steel case, 18 pieces Content: 12 sockets with bi-hexagon No 45: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 socket... | |
| in sturdy sheet steel case, 18 pieces Content: 12 sockets with hexagon No 456: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 socket... | |
| in sturdy sheet steel case, 19 pieces Content: 1 socket with hexagon No 40a: size 1/8" 11 sockets with bi-hexagon No 40aD: sizes 5/32; 3/16; 7/32; 1/4; 9/32; 5/16; 11/32; | |
| in sturdy sheet steel case, 19 pieces Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 1... | |
| in sturdy sheet steel case, 19 pieces Content: 14 sockets with bi-hexagon No 45: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22 mm... | |
| in sturdy sheet steel case, 19 pieces Content: 14 sockets with hexagon No 456: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22 mm... | |
| in sturdy sheet steel case, 20 pieces Content: 7 sockets for external TORX® screws No 45TX: sizes E5; E6; E7; E8; E10; E12; E14 8 screwdriver sockets for internal TORX® | |
| in sturdy sheet steel case, 21 pieces Content: 15 sockets with hexagon No 52: sizes 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; 30... | |
| in sturdy sheet steel case, 21 pieces Content: 6 sockets for external TORX® screws No 40TX: sizes E4; E5; E6; E7; E8; E10 9 screwdriver sockets for internal TORX® screws... | |
| in sturdy sheet steel case, 21 pieces Content: 7 sockets for external TORX® screws No 50TX: sizes E10; E12; E14; E16; E18; E20; E24 9 screwdriver sockets for internal TORX® | |
| in sturdy sheet steel case, 22 pieces Content: 13 sockets with hexagon No 40: sizes 3.5; 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 4... | |
| in sturdy sheet steel case, 22 pieces Content: 14 sockets with bi-hexagon No 45a: sizes 1/4; 5/16; 11/32; 3/8; 7/16; 1/2; 9/16; 5/8; 11/16; 3/4; 13/16; 7/8; 15/16; 1" 1... | |
| in sturdy sheet steel case, 22 pieces Content: 16 sockets with bi-hexagon No 50: sizes 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; 30; | |
| in sturdy sheet steel case, 22 pieces Content: 16 sockets with bi-hexagon No 55a: sizes 7/8; 15/16; 1; 1 1/16; 1 1/8; 1 1/4; 1 5/16; 1 3/8; 1 7/16; | |
| in sturdy sheet steel case, 22 pieces Content: 16 sockets with hexagon No 52: sizes 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; 30; | |
| in sturdy sheet steel case, 23 pieces Content: 17 sockets with bi-hexagon No 50a: sizes 3/8; 7/16; 1/2; 9/16; 19/32; 5/8; 11/16; 3/4; 25/32; 13/16; 7/8; 15/16; 1; 1 1/16; | |
| in sturdy sheet steel case, 24 pieces Content: 11 sockets with bi-hexagon No 45: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 socket with... | |
| in sturdy sheet steel case, 24 pieces Content: 11 sockets with hexagon No 456: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 1 socket with... | |
| in sturdy sheet steel case, 28 pieces Content: 22 sockets with bi-hexagon No 50: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 20; 21; 22; | |
| in sturdy sheet steel case, 28 pieces Content: 22 sockets with hexagon No 52: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 20; 21; 22; | |
| in sturdy sheet steel case, 29 pieces Content: 11 sockets with bi-hexagon No 40D: sizes 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm 3 screwdriver sockets... | |
| in sturdy sheet steel case, 29 pieces Content: 11 sockets with hexagon No 40: sizes 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13; 14 mm 3 screwdriver sockets... | |
| in sturdy sheet steel case, 30 pieces Content: 12 sockets with bi-hexagon No 40D: sizes 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 4 INHEX... | |
| in sturdy sheet steel case, 30 pieces Content: 12 sockets with hexagon No 40: sizes 4; 4.5; 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 4 INHEX... | |
| in sturdy sheet steel case, 30 pieces Content: 14 sockets with bi-hexagon No 45a: sizes 1/4; 5/16; 11/32; 3/8; 7/16; 1/2; 9/16; 5/8; 11/16; 3/4; 13/16; 7/8; 15/16; 1" 8... | |
| in sturdy sheet steel case, 31 pieces Content: 17 sockets with bi-hexagon No 50: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; | |
| in sturdy sheet steel case, 31 pieces Content: 17 sockets with hexagon No 52: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; 27; | |
| in sturdy sheet steel case, 35 pieces Content: 3 sockets for external TORX® screws No 40TX: sizes E4; E5; E6 2 screwdriver sockets for internal TORX® screws No 44KTX: sizes... | |
| in sturdy sheet steel case, 36 pieces Content: 10 sockets with hexagon No 40: sizes 5; 5.5; 6; 7; 8; 9; 10; 11; 12; 13 mm 6 sockets for external... | |
| in sturdy sheet steel case, 37 pieces Content: 1 socket with hexagon No 40a: size 1/8" 11 sockets with bi-hexagon No 40aD: sizes 5/32; 3/16; 7/32; 1/4; 9/32; 5/16; 11/32; | |
| in sturdy sheet steel case, 37 pieces Content: 11 sockets with bi-hexagon No 45: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 7 sockets for... | |
| in sturdy sheet steel case, 38 pieces Content: 9 sockets with hexagon No 40: sizes 4; 5; 5,5; 6; 7; 8; 9; 10; 11 mm 10 sockets with hexagon No... | |
| in sturdy sheet steel case, 39 pieces Content: 12 sockets with hexagon No 52: sizes 8; 10; 13; 16; 17; 18; 19; 21; 22; 24; 27; 30 mm 6 INHEX... | |
| in sturdy sheet steel case, 40 pieces Content: 15 sockets with bi-hexagon No 50a: sizes 3/8; 7/16; 1/2; 9/16; 5/8; 11/16; 3/4; 13/16; 7/8; 15/16; 1; 1 1/16; 1 1/8; | |
| in sturdy sheet steel case, 44 pieces Content: 15 sockets with bi-hexagon No 45: sizes 7; 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22... | |
| in sturdy sheet steel case, 46 pieces Content: 10 sockets with bi-hexagon No 45a: sizes 1/4; 5/16; 11/32; 3/8; 7/16; 1/2; 9/16; 5/8; 11/16; 3/4" 2 sockets with bi-hexagon, long,... | |
| in sturdy sheet steel case, 47 pieces Content: 19 sockets with bi-hexagon No 50: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; | |
| in sturdy sheet steel case, 47 pieces Content: 19 sockets with hexagon No 52: sizes 8; 9; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 21; 22; 24; | |
| in sturdy sheet steel case, 50 pieces Content: 11 sockets with bi-hexagon No 45: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19 mm 9 sockets with... | |
| in sturdy sheet steel case, 50 pieces Content: 23 sockets with bi-hexagon No 50: sizes 8; 10; 11; 12; 13; 14; 15; 16; 17; 18; 19; 20; 21; 22; 23; | |
| in sturdy sheet steel case, 63 pieces Content: 9 sockets with hexagon No 40: sizes 4; 5; 5.5; 6; 7; 8; 9; 10; 11 mm 10 sockets with hexagon No... | |
| long. Content: 13; 17; 19; 22; 24; 27; 30; 32 mm | |
| metric sizes: DIN 3124/ISO 2725-1, ASME B 107.5M, E DIN EN 3709, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), HPQ® high performance steel, chrome... | |
| metric sizes: DIN 3124/ISO 2725-1, ASME B 107.5M, E DIN EN 3709 (test loads), American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), HPQ® high performance... | |
| metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3709, ASME B 107.5 M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), HPQ® high performance steel,... | |
| metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3709, ASME B 107.5 M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), HPQ® high performance steel,... | |
| metric sizes: DIN 3124/ISO 2725-1, E DIN EN 3709, ASME B 107.5M, American sizes: ASME B 107.1, Fed. Spec. GGG-W-641, SAE AS 954-E (test loads), HPQ® high performance steel, chrome... | |
| MS-33787, HPQ® high performance steel, gunmetal finish. | |
| MS-33787, MIL-W-8982, for disassembling jet engines, series CFM 56, HPQ® high performance steel, gunmetal finish. | |
| MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated. | |
| MS-33787, MIL-W-8982, HPQ® high performance steel, chrome plated. | |
| SAE AS 954, S.B.A.C. AS 40605/40606, HPQ® high performance steel, chrome plated. | |
| SAE AS 954-E (American sizes), HPQ® high performance steel, chrome plated. | |
| SAE AS 954-E (American sizes), HPQ® high performance steel, chrome plated. | |
| SAE AS 954-E (test loads), ASME B 107.1, AS-drive and HPQ® high performance steel up to size 1 1/2", chrome plated. | |
| SAE AS 954-E, S.B.A.C. AS 40610/40611, ASME B 107.1, HPQ® high performance steel, chrome plated. | |
| short version, HPQ® high performance steel, chrome plated. | |
| sizes 4; 5; 6; 7; 8; 10; 12; 14; 17; 19 mm | |
| Supersedes No 440 MJ Caution! Modified settings on torque wrench, EN 4108, for pipe unions with straight cylindrical involute toothing, HPQ® high performance steel, chrome plated. | |
| with ball point hexagon, for hexagon socket head screws, swivel angle up to 25° each side, Chrome Alloy Steel, chrome plated. | |
| with ball point hexagon, for hexagon socket head screws, swivel angle up to 25° each side, special lengths, Chrome Alloy Steel, chrome plated. | |
| with hexagon inserts for power drivers, hexagon fitted with permanent magnet, Chrome Alloy Steel, clear lacquered. | |
| with hollow point, for inside TORX® screws (TORX® TAMPER RESISTANT), Chrome Alloy Steel, chrome plated. |