Stahlwille North America Datasheets for Screwdrivers (hand tool)

Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
Screwdrivers (hand tool): Learn more

Product Name Notes
11 pieces Content: 0,6 x 3,5; 0,8 x 4,0; 1,0 x 5,5; 1,2 x 6,5 mm sizes 1; 2 sizes 1; 2 3; 4; 5; 6 mm 3; 4; 5;
175 x 350 x 30 mm, 8 pieces
175 x 350 x 30 mm, 9 pieces
175 x 350 x 33 mm, 6 pieces
175 x 350 x 35 mm, 7 pieces
175 x 350 x 35 mm, 8 pieces
175 x 350 x 39 mm, 6 pieces
175 x 350 x 39 mm, 7 pieces
175 x 350 x 39 mm, 8 pieces
175 x 350 x 39 mm, 9 pieces
175 x 350 x 40 mm, 6 pieces
175 x 350 x 40 mm, 7 pieces
350 x 350 x 30 mm, 17 pieces
350 x 350 x 37 mm, 6 pieces
4751 - Screwdrivers for slotted screws technical data code47510001 EAN code4018754030897 EClass 5.121040401 size 1 a mm 0,16 b mm 0,8 L1 mm 40 L2 mm 140 Weight g12 Standard...
4751 - Screwdrivers for slotted screws technical data code47510002 EAN code4018754030903 EClass 5.121040401 size 2 a mm 0,18 b mm 1,0 L1 mm 40 L2 mm 140 Weight g12 Standard...
4751 - Screwdrivers for slotted screws technical data code47510003 EAN code4018754030910 EClass 5.121040401 size 3 a mm 0,25 b mm 1,2 L1 mm 40 L2 mm 140 Weight g12 Standard...
4751 - Screwdrivers for slotted screws technical data code47510004 EAN code4018754030927 EClass 5.121040401 size 4 a mm 0,3 b mm 1,5 L1 mm 40 L2 mm 140 Weight g19 Standard...
4751 - Screwdrivers for slotted screws technical data code47510005 EAN code4018754030934 EClass 5.121040401 size 5 a mm 0,3 b mm 1,8 L1 mm 60 L2 mm 160 Weight g10 Standard...
4751 - Screwdrivers for slotted screws technical data code47510006 EAN code4018754030941 EClass 5.121040401 size 6 a mm 0,4 b mm 2,0 L1 mm 60 L2 mm 160 Weight g19 Standard...
4751 - Screwdrivers for slotted screws technical data code47510007 EAN code4018754030958 EClass 5.121040401 size 7 a mm 0,4 b mm 2,5 L1 mm 75 L2 mm 175 Weight g14 Standard...
4751 - Screwdrivers for slotted screws technical data code47510008 EAN code4018754030965 EClass 5.121040401 size 8 a mm 0,5 b mm 3,0 L1 mm 75 L2 mm 175 Weight g16 Standard...
4753 - Hexagon socket screwdrivers technical data code47530007 EAN code4018754031047 EClass 5.121040401 Spanner Opening for Hexagon Socket Head Screws mm/" 0,7 / 0,028 L1 mm 40 L2 mm 140 Weight...
4753 - Hexagon socket screwdrivers technical data code47530009 EAN code4018754031054 EClass 5.121040401 Spanner Opening for Hexagon Socket Head Screws mm/" 0,9 / 0,035 L1 mm 40 L2 mm 140 Weight...
4753 - Hexagon socket screwdrivers technical data code47530013 EAN code4018754031061 EClass 5.121040401 Spanner Opening for Hexagon Socket Head Screws mm/" 1,3 / 0,050 L1 mm 40 L2 mm 140 Weight...
4753 - Hexagon socket screwdrivers technical data code47530015 EAN code4018754031078 EClass 5.121040401 Spanner Opening for Hexagon Socket Head Screws mm/" 1,5 L1 mm 50 L2 mm 150 Weight g18 Standard...
530 x 350 x 30 mm, 16 pieces
530 x 350 x 30 mm, 19 pieces
530 x 350 x 35 mm, 27 pieces
530 x 350 x 40 mm, 18 pieces
530 x 350 x 40 mm, 36 pieces
530 x 350 x 45 mm, 24 pieces
7 pieces Content: 4751: size 4 (0.3 x 1.5 x 40 mm) size 6 (0.4 x 2,0 x 60 mm) size 7 (0.4 x 2.5 x 75 mm) size 8...
760 - Torque screwdrivers TORSIOMETER TORSIOMETER 760 indicating type the measuring element is a torsional leaf spring clockwise tightening (with trailing pointer) and anticlockwise tightening with 1/4" internal hex drive...
83813085
built to conform to the new EN standard, tested to conform to the currently valid VDE GS standard, with plastic handle, AC 125-250 V.
Can be bolted onto mechanical loader No 7791. The torque screwdriver to be calibrated is inserted in the square mount of the transducer and fixed using the universal central clamp.
Can be bolted to mechanical loader No 7792. The torque screwdriver to be calibrated is inserted in the square mount of the transducer and fixed using the universal central clamp.
DIN 3125, Chrome Vanadium, chrome plated.
DIN 5200, for slotted screws, centre handle covered with impact proof plastic, Chrome Vanadium, chrome plated.
DIN 5208, for recessed head screws, Phillips-Recess®, centre handle covered with impact proof plastic, Chrome Vanadium, chrome plated.
DIN 5265, ISO 2380, Chrome Alloy Steel, matt chrome plated, black tips.
DIN ISO 2380-1, -2, DIN 5264, ISO 2380-1, -2, Chrome Alloy Steel, chrome plated, black tips.
DIN ISO 2380-1, -2, DIN 5264, ISO 2380-1, -2, with impact cap and hexagonal shank, Chrome Alloy Steel, chrome plated, black tips.
DIN ISO 2380-1, -2, DIN 5264, ISO 2380-1, -2, stubby, Chrome Alloy Steel, chrome plated, black tips.
DIN ISO 2380-1, -2, DIN 5264, ISO 2380-1, -2, with hexagon, Chrome Alloy Steel, chrome plated, black tips.
flexible, max. torque 8 N m, matt chrome plated.
for inside TORX® screws, Chrome Alloy Steel, chrome plated, black tips.
for inside TORX® screws, extra long, Chrome Alloy Steel, chrome plated, black tips.
for inside TORX® screws, shaft nickel-plated and chrome plated, tips hardened, Chrome Vanadium, matt chrome plated, black tips.
for punching and preparing leather, plastics and other soft materials and for marking holes in wood to prevent wood screws slipping off the mark.
for socket head screws, Chrome Vanadium, matt chrome plated, black tips.
for use on hexagon socket head screws, swivel angle up to 25° each side, Chrome Alloy Steel, chrome plated, black tips.
IEC 60900 C, safety insulated, blade gunmetal finished, Chrome Alloy Steel.
parallel blades, as per VSM (Swiss Standard), Chrome Alloy Steel, chrome plated, black tips.
Phillips-Recess®, IEC 60900 C, safety insulated, blade gunmetal finished, Chrome Alloy Steel.
Phillips-Recess®, DIN 5262, ISO 8764, Chrome Alloy Steel, matt chrome plated, black tips.
Phillips-Recess®, DIN ISO 8764-1, -2, ISO 8764-1, -2, stubby, Chrome Alloy Steel, chrome plated, black tips.
Phillips-Recess®, DIN ISO 8764-1, -2, ISO 8764-1, -2, Chrome Alloy Steel, chrome plated, black tips.
Phillips-Recess®, extra long, DIN ISO 8764-1, -2, ISO 8764-1, -2, Chrome Alloy Steel, chrome plated, black tips.
Phillips-Recess®.
POZIDRIV/SUPADRIV®, DIN ISO 8764-1, -2, ISO 8764-1, -2, Chrome Alloy Steel, chrome plated, black tips.
POZIDRIV/SUPADRIV®, IEC 60900 C, safety insulated, blade gunmetal finished, Chrome Alloy Steel.
POZIDRIV/SUPADRIV®, DIN 5262, ISO 8764, Chrome Alloy Steel, matt chrome plated, black tips.
POZIDRIV/SUPADRIV®, DIN ISO 8764-1, -2, ISO 8764-1, -2, stubby, Chrome Alloy Steel, chrome plated, black tips.
Set of 6 3K DRALL® screwdrivers. Content: 4820: 0.6 x 3.5 x 75 mm 0.8 x 4.0 x 100 mm 1.0 x 5.5 x 125 mm 1.2 x 6.5 x...
Set of 6 DRALL+ screwdrivers with an impact cap. Content: 4622SK: size 1 (0.8 x 4.0 x 90 mm) size 2 (1.0 x 5.5 x 100 mm) size 3 (1.2...
Set of 7 DRALL+ screwdrivers. Content: 4620: size 1 (0.6 x 3.5 x 75 mm) size 2 (0.8 x 4.0 x 100 mm) size 3 (1.0 x 5.5 x 125...
Set of 8 3K DRALL® screwdrivers. Content: 4820: 0.6 x 3.5 x 75 mm 0.8 x 4.0 x 100 mm 1.0 x 5.5 x 125 mm 1.2 x 6.5 x...
Set of 8 DRALL+ screwdrivers. Content: 4620: size 1 (0.6 x 3.5 x 75 mm) size 2 (0.8 x 4.0 x 100 mm) 4622: size 1 (1.0 x 5.5 x...
Set of 8 DRALL+ screwdrivers. Content: 4620: size 1 (0.6 x 3.5 x 75 mm) size 2 (0.8 x 4.0 x 100 mm) size 3 (1.0 x 5.5 x 125...
Set of 9 3K DRALL® screwdrivers for TORX® screws (TORX® TAMPER RESISTANT). Content: 4856: T8, T9; T10; T15; T20; T25; T27; T30; T40 (with hollow point)
Set of 9 DRALL+ screwdrivers for TORX® screws. Content: 4650: T8, T9, T10, T15, T20, T25, T27, T30, T40
Set of 9 DRALL+ screwdrivers for TORX® screws (TORX® TAMPER RESISTANT). Content: 4656: T8, T9, T10, T15, T20, T25, T27, T30, T40 (with hollow point)
Set of 9 DRALL+ screwdrivers. Content: 4622: size 1 (1.0 x 5.5 x 100 mm) size 2 (1.2 x 6.5 x 125 mm) size 3 (1.2 x 8.0 x 150...
Set with 6 screwdrivers DRALL+, IEC 60900 C, safety insulated. AC 1000 V Content: 4660 VDE: size 1 (0.4 x 2.5 x 75 mm) size 3 (0.6 x 3.5 x...
TORQ-SET®, hexagonal blade, phosphatised.
with 2-component T-handle, Chrome Vanadium, matt chrome plated.
with hexagon end for Ratchet No 415SGH, patent. Round shaft on Screwdriver enables locking of ball retainer.
with hexagon, Phillips-Recess®, DIN ISO 8764-1, -2, ISO 8764-1, -2, Chrome Alloy Steel, chrome plated, black tips.
with hollow point (TORX® TAMPER RESISTANT), Chrome Alloy Steel, chrome plated, black tips.
with hollow point (TORX® TAMPER RESISTANT), Chrome Alloy Steel, matt chrome plated, black tips.
with hollow point (TORX® TAMPER RESISTANT), shaft nickel-plated and chrome plated, tips hardened, Chrome Vanadium, matt chrome plated, black tips.
with impact cap and hexagonal shank, Phillips-Recess®, DIN ISO 8764-1, -2, ISO 8764-1, -2, Chrome Alloy Steel, chrome plated, black tips.