Stahlwille North America Datasheets for Pliers

Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more

Product Name Notes
175 x 350 x 30 mm, 4 pieces
175 x 350 x 35 mm, 4 pieces
350 x 350 x 30 mm, 6 pieces
80 mm jaw width, quick release lever, Chrome Vanadium.
as No 6600, mini bevel, fitted with double leaf spring.
Chrome Vanadium.
designed for gripping and manipulating electronic components, long, thin, flat serrated jaws, induction hardened cutting edges, approx. 60 HRC, for soft and hard wires.
designed for use by instrument mechanics, flat blunt, serrated jaws, wear resistant.
designed for use in fine mechanical and electronics industries, flat, slim, long serrated jaws, box joint, for long life, serrated gripping areas.
designed for use on miniature mechanical components, half round tapering jaws, wear resisting serration.
DIN 5235, Form A, flat pointed, for use on contact and relay springs and on small components, smooth jaws.
DIN 5235, Form B, flat blunt, for use on contact and relay springs and on small components, smooth jaws.
DIN 5235, Form C, flat bent, 45° in line with jaws, for use on contact and relay springs and on small components, smooth jaws.
DIN 5235, Form E, flat bent, 90° angle to jaws, for use on contact and relay springs and on small components, smooth jaws.
DIN 5254 A, straight, H.D. drop forged, precision points, with wear resistant compression spring.
DIN 5254 B, bent 90°, H.D. drop forged, precision points, with wear resistant compression spring.
DIN 5256 C, straight, H.D. drop forged, precision points.
DIN 5256 D, bent 90°, H.D. drop forged, precision points.
DIN ISO 5745, for bending wire loops and rings, long, round, ground jaws, fine serrations on gripping areas.
DIN ISO 5745, for bending wire loops and rings, short, round, ground jaws, fine serrations on gripping areas.
DIN ISO 5745, Form A (straight), half round, long tapering, serrated jaws, with burner hole, precision cutting edges for soft and hard wires, induction hardened cutting edges, approx. 60 HRC.
DIN ISO 5745, Form B, bent 45°, half round, long tapering, serrated jaws, with burner hole, precision cutting edges for soft and hard wires, induction hardened cutting edges, approx. 60...
DIN ISO 5745, long, flat serrated jaws.
DIN ISO 5745, short, flat serrated jaws.
DIN ISO 5746, precision cutting edges for all wires, incl. piano wire, induction hardened cutting edges, approx. 62 HRC, for long life.
DIN ISO 5748, for piano wire, special steel.
DIN ISO 5748, precision cutting edges for all wires, incl. piano wire, alloy steel of highest quality, induction hardened bevelled cutting edges, approx. 63 HRC.
DIN ISO 5749, for piano wire, special steel.
DIN ISO 5749, Form A, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC.
DIN ISO 5749, Form B, precision cutting edges for all wires incl. piano wire, high quality alloy steel, bevelled cutting edges induction hardened, approx. 63 HRC.
DIN ISO 8976 (No 207 c), box joint "hook" adjustment, jaw with slot, Chrome Vanadium.
DIN ISO 8976 (No 207 c), box joint, 7 adjustment positions (175 mm 6 adjustment positions), anti-squeeze protection, Chrome Vanadium.
DIN ISO 9242, limit on opening angle to ensure single-handed closure (registered design), little effort required due to optimised cutter geometry, induction-hardened cutters provide excellent resistance to wear, special steel,...
DIN ISO 9243, induction-hardened cutting edges, high wear resistance, extremely low cutting force effort due to very large lever effect and optimum cutting edges geometry. Clearly damped cutting shock due...
DIN ISO 9243, special steel, drop-forged, oil hardened.
DIN ISO 9654, as No 6613, but without bevelled cutting edges, for flush cutting of soft and medium hard Cu- and diode wires.
DIN ISO 9654, as No 6620, but without bevelled cutting edge, for flush cutting of soft and medium hard Cu- and diode wires, alloy steel of highest quality, induction hardened...
DIN ISO 9654, light, slim pattern, especially suitable for use on miniature electronic components, precision cutting edges, mini bevel, suitable for soft and hard wire, Cu-wire of 0.2 mm can...
DIN ISO 9654, precision cutting edges for soft and hard wires, mini-bevel, head angled 90°, pointed head, Cu-wire 0.25 mm may be cut at the tips, welded on double leaf...
DIN ISO 9654, slim long head for use in confined space, box joint for precise movement, precision cutting edges for Cu- and diode wires, mini-bevel, welded on double leaf spring,...
DIN ISO 9654, slim tapered head for use in confined spaces, box joint for precise movement, precision cutting edges, no bevel suitable for flush cutting of soft and medium hard...
DIN ISO 9654, slim, extended head for delicate cuts in confined spaces, box joint for precise movement, precision cutting edges with mini bevel for Cu- and diode wires, head angled...
DIN ISO 9654, strong model, box joint for precise movement, precision cutting edges, mini bevel, suitable for piano wire, Cu-wire 0.25 mm can be cut at tips, welded on double...
DIN ISO 9654, tapered head for use in confined spaces, precision cutting edges for hard and soft wire, head angled by 55°, Cu-wire 0.25 mm may be cut at the...
DIN ISO 9654, with wire catch to prevent uncontrolled disposal of off-cuts, box joint for precise movement, precision cutting edges, mini bevel, suitable for soft and hard wire, welded on...
DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, half round, smooth precision jaws tapering to 1 mm , box joint for...
DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, precision jaws, smooth, tapering to 1 mm, box joint for precise movement.
DIN ISO 9655, designed for use on miniature electronic and mechanical components, welded on double leaf spring, round precision jaws, smooth, thin, 1.25 mm point diameter, box joint for precise...
DIN ISO 9655, Form A (straight), designed for use on electronic components, half round, extra long tapering jaws, fine serration.
dip-coated, in plastic inlay Content: 6501 Combination pliers, 180 mm 6602 Heavy duty side cutter, 160 mm 6529 Snipe nose pliers, 200 mm
dip-coated, in plastic inlay Content: 6551 Waterpump pliers, 240 mm, lacquered 6501 Combination pliers, 180 mm 6602 Heavy duty side cutter, 160 mm
extra large capacity, quick release lever, Chrome Vanadium.
for bending wire loops, round precision jaws, smooth, 1.0 point diameter, box joint for precise movement.
for copper and light alloy cables. Easy, single handed operation. Special cutter geometry to avoid pressure marks and frayed ends, adjustable joint, anti-squeeze protection, not suitable for steel or armoured...
for copper- and light alloy cables. Easy, single handed operation. Special cutting edges geometry to avoid pressure marks and frayed ends, adjustable joint, anti-squeeze protection, not suitable for steel- or...
for fitting and removing the retaining springs on drum-brake pads, e.g. Mercedes-Benz, Type 168, A Class, Renault Clio and Twingo from August 2002.
for non-insulated cable lugs and tubular cable lugs with closed crimp sleeves unlockable autolock easy handling stripping and cutting device, refer to No 6966 crimp shape:
for non-insulated flat plugs and flat sleeves for nominal DIN widths F2.8; F4.8; F6.3; F9.5 unlockable autolock easy handling stripping and cutting device, refer to No 6966 crimp shape:
for offsetting sheet metal edges up to 1 mm thickness, ensuring shoulder free surface. Handles fitted with H.D. plastic sleeves.
for plastic injection mouldings, with convex cutting edge, with no bevel to enable flush trimming of sprues and burrs, with spring-loaded opening, induction-hardened cutting edges.
for plastic injection mouldings, with particularly narrow, straight cutting edges, 45° angled, with no bevel to enable flush trimming of sprues and burrs, only for thin sprues made of soft...
for plastic injection mouldings, with particularly narrow, straight cutting edges, with no bevel to enable flush trimming of sprues and burrs, only for thin sprues made of soft thermoplastic, with...
for plastic injection mouldings, with raised cutting edges, 20° angled, with no bevel to enable flush trimming of sprues and burrs, with spring-loaded opening, induction-hardened cutting edges.
for plastic injection mouldings, with straight cutting edges, 20° angled, with no bevel to enable flush trimming of sprues and burrs, with spring-loaded opening, induction-hardened cutting edges.
For plastic injection mouldings, with straight cutting edges, 30° angled, with no bevel to enable flush trimming of sprues and burrs, with spring-loaded opening, induction-hardened cutting edges.
for plastic injection mouldings, with straight cutting edges, 90° angled, with no bevel to enable flush trimming of sprues and burrs, with spring-loaded opening, induction-hardened cutting edges.
for red/blue/yellow insulated cable lugs, pin-type cable lugs, flat plugs and sleeves, round plugs and sleeves, butt and parallel connectors unlockable autolock easy handling stripping and cutting device, refer to...
for rivetted brake linings/shoes, Chrome Vanadium, bright nickel-plated.
for slotted circlips (as used on shafts of engines, gearboxes, differentials, clutches etc.), with wear resistant compression spring.
for stripping wires from 0.5 to 6 mm . Cables can also be cut. For use with crimping pliers No 6638, 6639, 6640 and 6641.
for use on sheet metal up to 1 mm thickness (hole spot welding - MAG welding technique). Use in conjunction with setoff pliers No 10642. Handles fitted with H.D. plastic...
for use with terminal sleeves with or without an insulating collar in accordance with DIN 46228 high precision crimping easy-action force transmission coupled with simple handling unlockable autolock accurately ground...
for use with terminal sleeves with or without an insulating collar in accordance with DIN 46228 unlockable autolock easy handling stripping and cutting device, refer to No 6966 crimp shape:...
for wires from 0.3 to 1.2 mm , self adjusting, cutter hole for cutting wire or stranded wires up to 5 mm , special alloy steel.
for wires from 0.5 to 5 mm , self adjusting, cutter hole for cutting wire or stranded wires up to 5 mm , special steel.
forged contoured jaws, quick release lever, wire cutter, Chrome Vanadium.
forged jaws (one straight, one contoured), quick release lever, Chrome Vanadium.
forged jaws, quick release lever, Chrome Vanadium.
forged jaws, quick release lever, for small round parts (V-cutout in one jaw) and also suitable for larger workpieces, also ideal for gently gripping sensitive workpieces, Chrome Vanadium.
forged, curved jaws with milled grip, for accessing tight-fitting, awkward-to-reach heater plug connectors (e.g. BMW, Mercedes-Benz, Peugeot, Renault, Seat, VW/Audi).
Form A (straight), designed for use on miniature electronic and mechanical components, haft round extra thin, long tapering jaws with fine serration, box joint for precise movement.
Form A (straight), half round, long tapering, serrated jaws.
Form A, flat blunt, designed for use by instrument mechanics, wide precision jaws, smooth, tapering to 1.5 mm, box joint for precise movement.
Form B (bent 45°), half round, long tapering, serrated jaws.
Form B, bent 45°, designed for use on electronic components, half round, extra long tapering jaws, fine serration.
Form B, bent 45°, designed for use on miniature electronic and mechanical components, half round extra thin, long tapering jaws with fine serrations, box joint for precise movement.
Form B, flat pointed, designed for use by instrument mechanics, flat pointed precision jaws, smooth, tapering to 1.5 mm, box joint for precise movement.
half round, long tapering, serrated jaws.
Handles chequered, in plastic inlay Content: 6543 Circlip pliers, J2 6544 Circlip pliers, J21 6545 Circlip pliers, A2 6546 Circlip pliers, A21
Loose plastic jaws for No 6576 technical data code69760001 EAN code4018754040254 EClass 5.121040301 Weight g3
multi-component handles with softer layers (No 6501, 6602), in plastic inlay Content: 6551 Waterpump pliers, 240 mm 6501 Combination pliers, 180 mm 6602 Heavy duty side cutter, 160 mm
multi-component handles with softer layers, in plastic inlay Content: 6501 Combination pliers, 180 mm 6602 Heavy duty side cutter, 160 mm 6529 Snipe nose pliers, 200 mm
patent, box joint with dual support, fast adjustment on the work piece via push button, freely adjustable, easy super fine adjustment with 10 snap-in points (180 mm), 12 snap-in points...
patent, box joint, fast adjustment via button press directly on the work piece, freely adjustable, easy super fine adjustment, high transmission ratio for noticeable amplification of manual force, for work...
registered design, for wire locking of metal fasteners, with side cutter, serrated jaws for positive grip, jaws angled by 40°, suitable for locking wires up to 1.6 mm (dec. in.
replaceable plastic jaws, 4 adj. positions, for use on screw connections incl. Canon-connectors, or any light alloy or other tube connections, surfaces of which must not be damaged, Chrome Vanadium.
Replacement stripping knives (1 pair) for No 6623 technical data code69230001 EAN code4018754040209 EClass 5.121049114 Weight g11
Spare springs for No 6554 technical data code69540002 EAN code4018754040230 EClass 5.121049114 Spare spring for No 65544250 Weight g3
Spare springs for No 6554 technical data code69540003 EAN code4018754040247 EClass 5.121049114 Spare spring for No 65544375 Weight g4
specially suitable for narrow, tapering access, with quick-release lever, Chrome Vanadium.
strong, slim pattern, suitable for use on miniature electronic components, precision cutting edges, mini bevel, suitable for soft and hard wire, incl. piano wire, Cu-wire of 0.2 mm can be...
suitable for use on miniature mechanical and electronic components, precision cutting edges for hard and soft wire, head angled by 28°, Cu-wire 0,25 mm may be cut at tips, alloy...
with adjustment screw to cut insulation only on wire or cable, max. 5 mm 10 mm2 conductor cross-section.
with cutter for cutting and trimming lead weights (with or without adhesive foil), Chrome Vanadium, chrome plated.
with flexible anvil, for rivetted and glued brake linings/shoes.
with half round profile, for reliable crimping of terminal sleeves DIN 46228, 8 deep slots with tapering side walls, crimping within the size marked profiles in one operation.
with quick release lever, Chrome Vanadium.