Miles Scientific (Analtech) Datasheets for Chromatography Membranes
Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module.
Chromatography Membranes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A common method for visualizing organic compounds on a silica gel TLC plate is charring. This is usually accomplished by spraying the plate with a dilute sulfuric acid followed by... | |
| Silica Gel G & GF UNIPLATES are the most widely used silica gel TLC plates. No organic substances are added to these products, thus making them compatible with sulfuric acid... | |
| SKU: 124027 Weight: 7.10 LBS | |
| SKU: 124077 Weight: 3.10 LBS | |
| SKU: 124527 Weight: 7.10 LBS | |
| SKU: 21011-0001 Weight: 8.00 LBS | |
| SKU: 30012 Weight: 12.10 LBS | |
| SKU: 40012 Weight: 12.10 LBS | |
| SKU: 44021 Weight: 7.10 LBS | |
| SKU: 44311 Weight: 11.10 LBS | |
| SKU: 44711 Weight: 11.10 LBS | |
| SKU: 44921 Weight: 7.10 LBS | |
| SKU: 46031-4 Weight: 11.10 LBS | |
| SKU: 47061-4 Weight: 3.10 LBS | |
| SKU: 47061-9 Weight: 15.10 LBS | |
| SKU: 47081-4 Weight: 3.10 LBS | |
| SKU: 47081-9 Weight: 15.10 LBS | |
| SKU: 470A1-2 Weight: 3.10 LBS | |
| SKU: 470A1-8 Weight: 11.10 LBS | |
| SKU: 47421 Weight: 7.10 LBS | |
| SKU: 47531-4 Weight: 11.10 LBS | |
| SKU: 47561-2 Weight: 2.10 LBS | |
| SKU: 47711 Weight: 11.10 LBS | |
| SKU: 47911 Weight: 11.10 LBS | |
| SKU: 47921 Weight: 7.10 LBS | |
| SKU: 47931 Weight: 3.10 LBS | |
| SKU: spec-001 Weight: 15.10 LBS | |
| SKU: spec-003 Weight: 15.10 LBS | |
| SKU: spec-004 Weight: 15.10 LBS | |
| SKU: spec-005 Weight: 15.10 LBS | |
| SKU: spec-006 Weight: 11.10 LBS | |
| SKU: spec-007 Weight: 15.10 LBS | |
| SKU: spec-008 Weight: 15.10 LBS | |
| SKU: 44031 Weight: 3.10 LBS | |
| SKU: 44911 Weight: 11.10 LBS | |
| SKU: 47001 Weight: 11.10 LBS | |
| SKU: 47061 Weight: 2.10 LBS | |
| The UNIPLATE-T Taper Plate, invented and patented by Analtech, is a unique preparative TLC plate that provides unusually high resolution for a preparative layer. It has a wedge-shaped adsorbent layer,... | |
| These are the most rugged silica gel plates available. They not only ease handling and sample application, but also permit the use of up to 80% water in the developing... | |
| These UNIPLATES are produced using alumina manufactured by ICN Biomedicals, Inc. for methods specifying Woelm alumina. They contain no calcium sulfate binder. ICN alumina UNIPLATES are available in three forms... | |
| When placing your order specify in the notes what amount of Boric Acid you desire in your plates. Some common requests are (1%, 3%, 5%, 10%, 0.02M, 0.4... |
| << Prev |