Siemens Energy Sector Datasheets for Power Generation Systems
Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities.
Power Generation Systems: Learn more
| Product Name | Notes |
|---|---|
| 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA... | |
| Air-cooled generators are available using eithe r Totally Enclosed Water to Air-Cooled (TEWAC) or Open Air-Cooled (OAC) systems depending on your requirements. Due to its compact arrangement SGen-1000A series is... | |
| Generators with water-cooled stators and hydrogen-cooled rotor windings are optimal for the highest output ranges. Their compact design coupled with our unique direct water-cooled stator is suitable for large steam... | |
| Generators with water-cooled stators and hydrogen-cooled rotors are optimal for the highest output ranges. Their compact design coupled with our unique direct water-cooled stator is suitable for large steam power... | |
| Hydrogen-cooled generators are used for rating up to 600 MVA for simple cycle, combined cycle and steam power plants. This increased capability is due to better heat transfer and lower... | |
| Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable... |