Siemens Energy Sector Datasheets for Panelboards and Switchgear
Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Panelboards and Switchgear: Learn more
| Product Name | Notes |
|---|---|
| Up to 15 kV, 31.5 kA, 2500 A busbar, 2500 A feeder Up to 24 kV, 25 kA, 2500 A busbar, 2000 A feeder Metal-enclosed Single-busbar Gas-insulated Hermetically enclosed Factory-assembled,... | |
| Up to 17,5 kV Up to 24 kV Up to 25 kA Up to 20 kA Up to 630 A Up to 630 A Single busbar Type-tested Metal-enclosed Climate-independent Maintenance-free... | |
| up to 17.5 kV / 50 kA / 4000 A up to 24 kV / 25 kA / 2500 A Type-tested, IEC62271-200, metal-clad, loss of service continuity category: LSC 2B; | |
| Up to 24 kV, 25 kA, 2500 A busbar, 1250 A feeder Metal-enclosed Double-busbar Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Environmental Independence -... | |
| up to 24 kV up to 25 kA up to 2000 A Type-tested, metal-enclosed Vacuum circuit-breaker withdrawable Easy operation, maintenance and cable access from front Automatic metal protection shutter Max. | |
| Up to 24 kV Up to 25 kA Up to 630 A Single busbar Type-tested Metal-enclosed Climate-independent Maintenance-free Individual panels and block versions No gas work at site Fast and... | |
| Up to 27.5 kV, 31.5 kA (3s), 3150 A busbar, 2500 A feeder Metal-enclosed Gas-insulated Hermetically single-pole enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Security of... | |
| Up to 36 kV, 31.5 kA, 2500 A Metal-enclosed Double-busbar system (NXPLUS DBB) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: - Environmental Independence - Compactness... | |
| Up to 36 kV, up to 25 kA, 1000 A busbar, 630 A and 1000 A feeder Metal-enclosed Single-busbar Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's... | |
| Up to 36 kV Up to 20 kA Up to 630 A Single busbar Type-tested Metal-enclosed Climate-independent Maintenance-free Individual panels and block versions No gas work at site Fast and... | |
| up to 36 kV up to 31.5 kA up to 2500 A Type-tested, LSC2B-PM type IAC switchgear according to IEC 62271-200 Air as insulating medium is always available Evidence of... | |
| Up to 40.5 kV, 31.5 kA (3s), 2000 A busbar, 2000 A feeder Metal-enclosed Single-busbar System (NXPLUS SBB) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit:... | |
| Up to 40.5 kV, 40 kA (3s), 5000 A busbar, 2500 A feeder Metal-enclosed Double-busbar System (8DB10) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: -... | |
| Up to 40.5 kV, 40 kA (3s), 5000 A busbar, 2500 A feeder Metal-enclosed Single-busbar System (8DA10) Gas-insulated Hermetically enclosed Factory-assembled, type-tested switchgear according IEC 62 271-200 Customer's Benefit: -... |