Siemens Energy Sector Datasheets for Single Phase Transformers

Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits.
Single Phase Transformers: Learn more

Product Name Notes
In the power range above 200 MVA, generator and network intertie transformers with off-load or on-load tap changers, or a combination of both, are recommended. Depending on the onsite requirements,...
Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers...
Small Power Transformers are distribution transformers from 5 to 40 MVA with a maximum service voltage of 145 kV. They are used as network transformers in distribution networks. This type...