Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable degree of independence from public power supply.
Frequency
Model
Power factor
Apparent power
Efficiency
Terminal voltage
50 Hz
SGen5-100A-4P
0.80 to 0.90
25 MVA to 70 MVA
up to 98.5%
6.3 kV to 15.0 kV
60 Hz
SGen5-100A-4P
0.80 to 0.90
25 MVA to 65 MVA
up to 98.5 %
6.3 kV to 13.8 kV
Ratings up to 70 MVA
Air cooled rotor and stator
Different types of cooling available – TEWAC, DAC, CACA
Design suitable for 50 Hz / 60 Hz
Compact design
High efficiency up to 98.5%
Minimized generator length
Low total weight
Vacuum pressure impregnated stator core and winding (GVPI)
Easy to adapt to the requirements for Oil & Gas business
Available as generator – gearbox - package on request
Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable degree of independence from public power supply.
|
Frequency |
Model |
Power factor |
Apparent power |
Efficiency |
Terminal voltage |
| 50 Hz | SGen5-100A-4P | 0.80 to
0.90 | 25 MVA to
70 MVA | up to 98.5% | 6.3 kV to
15.0 kV |
| 60 Hz | SGen5-100A-4P | 0.80 to
0.90 | 25 MVA to
65 MVA | up to
98.5 % | 6.3 kV to
13.8 kV |
- Ratings up to 70 MVA
- Air cooled rotor and stator
- Different types of cooling available – TEWAC, DAC, CACA
- Design suitable for 50 Hz / 60 Hz
- Compact design
- High efficiency up to 98.5%
- Minimized generator length
- Low total weight
- Vacuum pressure impregnated stator core and winding (GVPI)
- Easy to adapt to the requirements for Oil & Gas business
- Available as generator – gearbox - package on request