Siemens Energy Sector Datasheets for Steam and Gas Turbines
Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases.
Steam and Gas Turbines: Learn more
| Product Name | Notes |
|---|---|
| Our proven SGT5-4000F is characterized by high performance, low power generating costs, long intervals between major inspections and an easy-to-service design. Optimized flow and cooling add up to the highest... | |
| Siemens Energy expands its product portfolio with the new, innovative 274 MW gas turbine SGT6-8000H, featuring advanced H-class efficiency. This innovative gas turbine is characterized by: High efficiency Low life-cycle... | |
| Siemens Energy expands its product portfolio with the new, innovative 375 MW gas turbine SGT5-8000H, featuring advanced H-class efficiency. This innovative gas turbine is characterized by: High efficiency Low life-cycle... | |
| Specially designed to produce more power, the SGT-700 is an uprated version of the proven SGT-600 industrial gas turbine. The SGT-700 boasts a simple cycle generator output of 32.82 MW... | |
| The newly developed predesigned steam turbine SST-040 is a generator drive specially designed for the 75-300 kW power range. This favorably priced turbine features a simple, extremely compact design, short... | |
| The powerful and reliable SGT6-5000F enables you to get the full potential from all components and achieve maximum cost efficiency whether in peak-, intermediate-, or base-load duty. The SGT6-5000F gas... | |
| The robust and compact industrial gas turbine SGT-200 offers an outstanding reliability, efficiency and maintainability. It is designed to operate on a wide range of gaseous and liquid fuels. The... | |
| The SGT-100 is an industrial gas turbine with a power output range from 5.05 to 5.40 MW(e) for power generatio, and an output of 5.70 MW for mechanical drive. It... | |
| The SGT-300 gas turbine combines advanced technology with a rugged industrial design. The single-shaft version for power generation has a power output of 7.90 MW(e) and is available as a... | |
| The SGT5-2000E is an extremely well-proven, robust engine for the 50Hz market used for simple or combined cycle processes with or without combined heat and power, and for all load... | |
| The SGT6-2000E is an extremely well-proven, robust engine for the 60Hz market used for simple or combined cycle processes, particularly peak-load operation. Besides the application in power plants, the SGT6-2000E... | |
| The Siemens SGT-800 industrial gas turbine combines a reliable robust design with high efficiency and low emissions. This makes the SGT-800 an excellent choice for Industrial, Refinery and Oil & | |
| The SST-050 is a single-stage, backpressure steam turbine in which the flow passes axially through the blading. It is mainly used as a power source for pumps or fans and... | |
| The SST-060 stand out by rugged design and renowned reliability even under the most severe operating conditions. They are ideal for saturated steam service. Their suitability for use as condensation... | |
| The SST-110 provides highest cost efficiency and high performance. It allows to reduce high heat gradients while providing a controlled extraction capability. The SST-110 is a dual casing turbine on... | |
| The SST-111 is a multistage steam turbine with an integrated gearbox and is designed for the output range from 3 to 12 MW. The multicasing design approach permits up to... | |
| The SST-150 is a single-casing steam turbine, proving geared drive to a 1,500 or 1,800 rpm generator respectively geared or drive for industrial applications. The turbine is packaged in a... | |
| The SST-200 is a single-casing steam turbine in a packaged base frame-mounted design. Developed to achieve high efficiency for generator drives combined with high reliability for mechanical drives, the SST-200... | |
| The SST-300 is a single casing steam turbine, providing geared drive to a 1,500 or 1,800 rpm generator and packaged in a base frame-mounted design. Its modular package design allows... | |
| The SST-400 GEO is a derivative of the SST-400 turbine, optimized for the harsh conditions of geothermal steam cycles. The SST-400 GEO is used in geothermal applications with superheated direct... | |
| The SST-400 is a single casing steam turbine, providing geared drive to 1,500 or 1,800 rpm generators. It has a power output up to 65 MW. The modular package design... | |
| The SST-500 GEO is a single-casing, double-flow condensing turbine for geothermal applications in the power range of up to 120 MW. The SST-500 GEO is a derivative of the SST-500... | |
| The SST-500 is a single casing, double flow steam turbine with up to 100 MW power output. It can be used as an entire drive or as the low-pressure module... | |
| The SST-5000 features a combined high-pressure/interm ediate-pressure(HI) cylinder and at least one double flow-low-pressure (L) cylinder with down, double-side or single-side exhaust. Two arrangements are available: High level arrangement with... | |
| The SST-600 is a single casing steam turbine, designed for operation with speed ranging from 3,000 to 18,000 rpm for generator or mechanical drives up to 150 MW. The turbine... | |
| The SST-6000 features a barrel-type high-pressure (H) cylinder, an intermediate-pressur e (I) cylinder and up to 3 double flow low-pressure (L) cylinders for 50 and 60 Hz. It is typically... | |
| The SST-700 is a dual casing steam turbine with up to 175 MW power output. It is specially designed for power generation applications. In order to make the best use... | |
| The SST-800 is a single casing turbine with center admission that is suitable for condensing operation or for back-pressure operation up to 72 bar. It is used for tailor-made applications... | |
| The SST-900 is a single-casing steam turbine with up to 250 MW power output, normally providing direct drive of a 3,000 or 3,600 rpm generator. The SST-900 steam turbine series... | |
| The SST-9000 features a double flow high-pressure (S) cylinder and up to 3 double flow low-pressure (L) cylinders with shrunk on disk rotors for 25 and 30 Hz. It is... | |
| The three shaft industrial gas turbine SGT-500 is a light weight, high efficiency, heavy duty machine. It operates reliably in the 15-20 MW power range and can handle a variety... | |
| This compact arrangement utilities a two-cylinder design and axial exhaust applicable for combined cycle with the latest gas turbine technology. It features a separate high-pressure (H) cylinder and combined intermediate-pressur... | |
| Wherever operating environments are particularly tough, the heavy duty gas turbine SGT-600 is the turbine of choice. The compact turbine is rated in the 25 MW class, with 34.2 %... | |
| The Siemens twin-shaft industrial gas turbine SGT-400 is a blend of 25 years of experience and the latest combustion technologies. Compact gas generator Two-stage power turbine incorporating the latest aerodynamic... |