Columbus McKinnon Corporation Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| A versatile, general purpose material handling hand tool for use in wood and other materials. | |
| CM Herc-Alloy®| Eye Hooks are an excellent choice when used with mechanical couplers such as the CM Hammerlok®|. These hooks are designed for overhead lifting and can be used in... | |
| Designed specifically for use with synthetic slings, CM Flat Eye Rigging Hooks provide a wide, smooth, load-bearing surface that won't damage synthetic material, promoting longer sling life. The flat eye... | |
| Ergonomically designed for specific tasks within a high production mill environment, our hookaroons excel when extreme light weight & durability are required. | |
| Ideal for use with synthetic slings, CM Quick Connect Hooks are the quickest and easiest way to add hooks to any synthetic sling by eliminating the need for additional hardware... | |
| Latchlok hooks are designed for simplified rigging and more secure load attachment. Recessed, push button release will not open accidentally if chain goes slack and prevents the hook from opening... | |
| WLL: 2,700 to 22,600 lbs. Sizes: 7/32 to 5/8 in. |