Columbus McKinnon Corporation Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| IMPULSE drives are designed especially for material handling applications, providing a complete package of crane-specific capabilities far beyond a general purpose drive's functionality. The IMPULSE•VG+ Series 4 can be used... | |
| IMPULSE G+ Series 4 drives are designed especially for material handling applications, providing a complete package of crane-specific capabilities far beyond a general purpose drive's functionality. With hundreds of thousands... | |
| Magnetek’s M-FORCE SD500 Severe Duty AC Traction Drive is part of our proven line of state-of-the-art industrial controllers. | |
| Magnetek’s M-FORCE® General Purpose (GP) 500 Variable Frequency Drive can handle applications that include conveyors, pumps and fans as well as other mining and prep plant applications. The GP500 line... | |
| Magnetek’s M-FORCE® SD500 Severe Duty AC Traction Drive System is part of our proven line of state-of-the-art industrial controllers. The system can be connected to induction AC motors for high... | |
| With more built-in features, our new Magnetek® brand IMPULSE®•G+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software,... |