Columbus McKinnon Corporation Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| Built on proven technology and decades of engineering expertise, the Coffing LSB-NC is designed for reliability and strength with safety, performance, and water-resistant features. With American-made hooks, chain, and other... | |
| Coffing G Series ratchet lever hoists are efficient and durable, featuring malleable iron roller chain. Roller chain, often referred to as bicycle chain, can be spliced to create longer lifts... | |
| Coffing LHH Hand Chain Hoists feature stamped steel and are an excellent low cost option in the Coffing line. The compact, lightweight design is ideal for construction and contractor applications... | |
| Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry... | |
| Featuring one of the most compact designs in the industry, the Coffing LSB-C is designed for reliability and strength and now includes added safety, performance, and water-resistant features. With a... | |
| Ideal for use in both standard industrial and hazardous environments, the Cable King is one of the most customizable air hoists available on the market | |
| Ideal for use in both standard industrial and hazardous environments, the Cable King is one of the most customizable hoists available on the market. | |
| Our popular CM Series 653 ratchet lever hoist has been redesigned to be lighter and more compact for ease of use and even lower headroom applications. With a shorter handle... | |
| Redefining lever-operated hoists, the CM® Tornado 360° ™ features the revolutionary Sidewinder™ lever handle that allows for efficient operation in both lifting and pulling applications. Ergonomically designed for increased safety,... | |
| Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control... | |
| The AS 7 series is designed in two variants for the upper lifting capacity range to 125,000 kg. The ASR 7 wire rope hoist is the reduced version of the... | |
| The CM Bandit is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360 degree rotating handle... | |
| The CM Hurricane 360° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, it provides flexibility and versatility for challenging applications. The... | |
| The CM Hurricane 360°; is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360° provides flexibility and versatility for... | |
| The CM Series 602 Mini Ratchet Lever Hoist features the most compact and comfortable ratchet lever hoist in the market. They perform just like larger lever hoist models. | |
| The CM Series 603 Mini Ratchet Lever Hoist features the most compact and comfortable ratchet lever hoist in the market. They perform just like larger lever hoist models. | |
| The CM® Hurricane™ Mini 360° is the smallest hand chain hoist on the market with full 360-degree rotation, providing flexibility and versatility for narrow or challenging applications. Small and lightweight,... | |
| The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking . Yale Y80 Wire Rope Hoists are ideally... | |
| The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long... | |
| The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and... | |
| The Shaw-Box SK delivers industry-leading technology, safety and performance for your lifting applications in a compact and easy-to-maintain design. When you need quality and performance in a wire rope hoist,... | |
| The Yale LodeKing LT™ wire rope hoist provides the same high-quality performance and durability of the original LodeKing™ in an ultra-low-headroom design, making it the ideal choice when purchasing a... | |
| The Yale YK delivers industry-leading technology, safety and performance for your lifting applications in a compact and easy-to-maintain design. When you need quality and performance in a wire rope hoist,... |