Columbus McKinnon Corporation Datasheets for Shackles
Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism.
Shackles: Learn more
| Product Name | Notes |
|---|---|
| CM Super Strong Shackles are carbon-type shackles with strength ratings that are 17 to 50% stronger than comparable-sized carbon shackles. As a result, these shackles are designed with a 6:1... | |
| CM Theatrical Shackles are specially designed for the rigging needs of the entertainment industry. | |
| Web sling shackles are designed to connect synthetic web and round slings to eye bolts and other lifting hardware. | |
| WLL: 2 to 120 Tons Sizes: 3/8 to 3-1/2 in. CM Alloy Shackles are designed with a 5:1 design factor and have a strength rating approximately 50% higher than a... | |
| WLL: 7,000 to 50,000 lbs. As one of the only manufacturers of long-reach shackles, we designed these shackles for use in construction applications where a longer reach is needed to... |