Columbus McKinnon Corporation Datasheets for Lifting and Rigging Attachments

Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more

Product Name Notes
A multi-purpose tool for the woodworking industry. Blade is cut from a solid bar of steel, precision ground & sharpened to a fine working edge.
A precision tool for stripping logs and craft projects. Great tool for fence posts.
A professional quality multi-use tool for the serious wood cutter. Easily converts into a cant hook by removing the lifting brace.
Constructed of drop forged alloy steel and used primarily in the construction of overhead lifting slings. Specifically used for connecting the chain branches to the master link and to the...
Container lifting lugs model CLT Capacity 56000 kg These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting...
Designed for tree length logging. Logger style tong's unique design places additional material at stress points.
Dixie Industries manufactures two styles of Peavies for the professional logger: the Tubular Steel Socket Style and the Rafting/Bangor Style.
Featuring an optimum design for sling construction, oblong Master Links have a greater capacity when compared with master rings of the same size because of their smaller width. Oblong master...
For splitting out shingles or shakes and riving green wood. Blade is made of 5160 Alloy Steel Handle is lacquered Hickory.
Heavy steel swivel allows for free movement permitting timber passage through narrow areas
Herc-Alloy® is now one of the most recognized and trusted brands in the rigging industry and is only offered by Columbus McKinnon. Made in America, CM Herc-Alloy® 1000 products are...
Plate clamp with safety lock model 92. Capacity 500 - 3000 kg
Plate clamp with safety lock model CZ Capacity 1000 - 30000 kg This clamp is primarily used for transporting single steel plates in the vertical position, as well as lifting...
Special situations require special equipment to safely and effectively get the job done.
Specially shaped to grab and hold poles and logs for skidding and dragging operations.
Supplied in sets of 4, CLB Lifting Lugs serve as flexible lashing points for transporting containers from the sides.
The Uni-Life Track complete fall protection system offers a total solution to safeguard against accidental operator slips and falls from elevated work areas.
Tong shape has been designed to provide a sure grip on poles and logs. Painted bright orange for job site identification.
Tree felling tools for any situation.
WLL: 2,600 to 16,000 lbs. Ratchet Binders utilize a screw or rotating motion to tighten and secure loads. Ratchet binders tighten slower but are easier to operate than lever-type load...
WLL: 2,600 to 8,800 lbs.
WLL: 5,400 to 16,000 lbs. Ratchet Binders utilize a screw or rotating motion to tighten and secure loads. Ratchet binders tighten slower but are easier to operate than lever-type load...