McWane Plant and Industrial Datasheets for Water Control Gates

Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications.
Water Control Gates: Learn more

Product Name Notes
Features & Benefits Long-Term Reliability and Quiet Operation The hinge bushing features oil-embedded bearing bronze, a premium material known for its exceptional wear and corrosion resistance. Engineered for Durability Our...
Features & Benefits • Thick, highly rigid frame and cover to handle high heads and environments with floating debris. Cover and frame design fully tested to meet or exceed design...
Features & Benefits 1. Strong, Reliable Frame & Cover Rugged cast ioron frame and cover provide excellent stability, strength, and durability, making it ideal for low to moderate head applications.
Features & Benefits WATERMAN AF SERIES ALUMINUM DRAINAGE (FLAP) GATES offer a corrosion-resistant, rust-proof automatic drainage gate designed for use with aluminum corrugated pipe or HDPE. The aluminum construction prevents...
Features & Benefits WATERMAN H-30 CAST IRON LINE GATES are built for direct installation into pipelines to eliminate the use of capped stands or standpipes. The heavy cast iron construction...
Features & Benefits Waterman A-250 Series Aluminum Slide Gates are engineered for excellent sealing while providing maximum resistance to corrosion. The gates feature Ultra High Molecular Weight Polyethylene (UHMW) sliding...
Features & Benefits Waterman AC-31 Aluminum Canal Gates offer best-in-class performance for corrosion-resistant, rust-proof installations. The superior design is rugged and durable, yet lightweight and easy to install. Fabricated aluminum...
Features & Benefits Waterman Automatic Downstream Level Control Gates provide constant downstream level control regardless of upstream level conditions or downstream demands. With over 30 years experience and the largest...
Features & Benefits Waterman C-10 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed...
Features & Benefits Waterman C-20 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed...
Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and...
Features & Benefits Waterman furnishes electric motor actuators manufactured by all major producers. These include, but are not limited to, EIM, Limitorque, Auma, and Rotork. Electric Motor Operators can be...
Features & Benefits Waterman manufactures a wide variety of mounted lifting devices, each for a specific application. Lifts may be mounted to a gate headrail or customer furnished pad utilizing...
Features & Benefits Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are...
Features & Benefits Waterman Self Regulating Tide Control Gates are ideal for tidal wetlands preservation and restoration. The gates restore tidal flushing of marshes without flooding of upland property behind...
Features & Benefits Waterman SS‑250 Series Stainless Steel Slide Gates are engineered and fabricated to deliver excellent sealing performance with superior resistance to corrosion. The gates feature Self-adjusting Seal System...
Features & Benefits Waterman SSC-10 Stainless Steel Canal Gates offer best-in-class design and performance for optimum corrosion resistance. The superior design offers outstanding longevity for reduced maintenance. Waterman Exclusives: Computer...
Features & Benefits Waterman SSF-41 and SSF-43 Fabricated Stainless Steel Drainage (Flap) Gates offer a corrosion-resistant, rust-proof automatic drainage gate designed for flange mounting or wall mounting. J-bulb neoprene adjustable...
Features & Benefits Waterman Stop Gates are a simple and economical way to stop flows in channels and canals. Generally used in diversion application Available in embedded, flatback, or channel...
Features & Benefits Waterman Stop Logs are a simple and economical way to stop flows or regulate levels in channels and canals. Open-channel flow or level control Resilient seals for...
Features & Benefits Waterman Tilting Weir (Overshot) Gates are an overflow-type gate used to control levels in canals, basins and other agricultural, municipal and industrial applications. They are an effective...
Features & Benefits Waterman VBG Series Rectangular Butterfly Gates allow water control in restricted spaces that prohibit use of a traditional gate, and are also widely specified in applications where...
Features & Benefits 50 times less space occupied than an overflow weir of the same capacity Minimum civil structure required compared to an overflow weir of the same capacity Steady,...