McWane Plant and Industrial F-10 Flap Gates

Description
Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. The quality design and construction assures years of maintenance-free operation. Waterman F-10 drainage gates are currently in extensive use on federal, state, and municipal projects for drainage, waste line, sewage treatment, flood control, and irrigation systems. KEY FEATURES 1. Heavy-duty cast iron frame and cover 2. Durable hinge system for long-term operation 3. Reliable metal-to-metal sealing for gravity services 4. Optimized 5° / 2.5° seat angle geometry WATERMAN EXCLUSIVES • Specially-engineered seat design eliminates the need for special pipe cuts or sections • Innovative cover design features built-in “Safety Bar” that prevents sticking and jamming • Free outflow with practical sealing against back flow • Maintenance-free operation OPTIONS • Flatback or spigotback configuration • Taper setting collars (for mounting to concrete pipe) or other special pipe-mounting adapters Not recommended for pump discharge or other applications where violent slamming may occur.
Request a Quote Datasheet
Description
Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. The quality design and construction assures years of maintenance-free operation. Waterman F-10 drainage gates are currently in extensive use on federal, state, and municipal projects for drainage, waste line, sewage treatment, flood control, and irrigation systems. KEY FEATURES 1. Heavy-duty cast iron frame and cover 2. Durable hinge system for long-term operation 3. Reliable metal-to-metal sealing for gravity services 4. Optimized 5° / 2.5° seat angle geometry WATERMAN EXCLUSIVES • Specially-engineered seat design eliminates the need for special pipe cuts or sections • Innovative cover design features built-in “Safety Bar” that prevents sticking and jamming • Free outflow with practical sealing against back flow • Maintenance-free operation OPTIONS • Flatback or spigotback configuration • Taper setting collars (for mounting to concrete pipe) or other special pipe-mounting adapters Not recommended for pump discharge or other applications where violent slamming may occur.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-10 Flap Gates -  - McWane Plant and Industrial
Birmingham, AL, United States
F-10 Flap Gates
F-10 Flap Gates
Features & Benefits Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. The quality design and construction assures years of maintenance-free operation. Waterman F-10 drainage gates are currently in extensive use on federal, state, and municipal projects for drainage, waste line, sewage treatment, flood control, and irrigation systems. KEY FEATURES 1. Heavy-duty cast iron frame and cover 2. Durable hinge system for long-term operation 3. Reliable metal-to-metal sealing for gravity services 4. Optimized 5° / 2.5° seat angle geometry WATERMAN EXCLUSIVES • Specially-engineered seat design eliminates the need for special pipe cuts or sections • Innovative cover design features built-in “Safety Bar” that prevents sticking and jamming • Free outflow with practical sealing against back flow • Maintenance-free operation OPTIONS • Flatback or spigotback configuration • Taper setting collars (for mounting to concrete pipe) or other special pipe-mounting adapters Not recommended for pump discharge or other applications where violent slamming may occur.

Features & Benefits

Waterman F-10 drainage gates are designed for use with concrete pipe, head walls, and corrugated metal pipe with up to ten foot seating head. The frame and cover are constructed of heavy-duty cast iron. Steel angle links are used to absorb unbalanced side shock, and are balance-pivoted on bronze bushings. The quality design and construction assures years of maintenance-free operation. Waterman F-10 drainage gates are currently in extensive use on federal, state, and municipal projects for drainage, waste line, sewage treatment, flood control, and irrigation systems.

KEY FEATURES
1. Heavy-duty cast iron frame and cover
2. Durable hinge system for long-term operation
3. Reliable metal-to-metal sealing for gravity services
4. Optimized 5° / 2.5° seat angle geometry
WATERMAN EXCLUSIVES
• Specially-engineered seat design eliminates the need for special pipe cuts or sections
• Innovative cover design features built-in “Safety Bar” that prevents sticking and jamming
• Free outflow with practical sealing against back flow
• Maintenance-free operation

OPTIONS
•
Flatback or spigotback configuration
• Taper setting collars (for mounting to concrete pipe) or other special pipe-mounting adapters

Not recommended for pump discharge or other applications where violent slamming may occur.

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Water Control Gates
Product Name F-10 Flap Gates
Unlock Full Specs
to access all available technical data

Similar Products