Hansen Technologies Corporation Datasheets for Purge Controllers and Indicators
Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Purge Controllers and Indicators: Learn more
| Product Name | Notes |
|---|---|
| A compact version of the original AP Auto-Purger, the APM Auto-Purger is ideal for medium size systems, up to 200 tons (703kW). Like the AP, the APM features automatic start-up... | |
| The AUTO-PURGER PLUS is a totally automatic, electronically controlled non-condensible gas (air) and water purger for reducing the energy costs of operating an ammonia refrigeration system. The AUTO-PURGER PLUS is... | |
| The Non-electric NEAP AUTO-PURGER is ideal for smaller systems up to 100 tons (350 kW) ammonia. The simple design of the NEAP AUTO-PURGER features fully automatic startup, like the other... | |
| The original AUTO-PURGER, the AP Auto-Purger has solid-state control and is ideal for larger systems, up to 1500 tons (5275 kW). The AP has at least two to three times... |