Sanborn Technologies Datasheets for Coolant Recycling Systems

Coolant recovery systems are used to skim reusable coolant and machining fluids from wastewater in metalworking facilities.
Coolant Recycling Systems: Learn more

Product Name Notes
Cecor CA5 Combination Tank Sumpcleaner Dual Tank Sumpcleaner-Filter and Coolant Dispenser The Cecor Combination Tank Sumpcleaner is designed with a two chamber clean/dirty tank to allow sumpcleaning-filtrat ion and dispensing...
Cecor CE10 Combination Tank Sumpcleaner Dual Tank Sumpcleaner-Filter and Coolant Dispenser The Cecor Combination Tank Sumpcleaner is designed with a two chamber clean/dirty tank to allow sumpcleaning-filtrat ion and dispensing...
Cecor CE30 Combination Tank Sumpcleaner Dual Tank Sumpcleaner-Filter and Coolant Dispenser The Cecor Combination Tank Sumpcleaner is designed with a two chamber clean/dirty tank to allow sumpcleaning-filtrat ion and dispensing...
Cecor CP50 Combination Tank Sumpcleaner Dual Tank Sumpcleaner-Filter and Coolant Dispenser The Cecor Combination Tank Sumpcleaner is designed with a two chamber clean/dirty tank to allow sumpcleaning-filtrat ion and dispensing...
Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants.
Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi...
Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and...
The Freddy EcoVac - Simple, yet Powerful The Freddy EcoVac is a unique electric sump cleaner/filter that uses vacuum for suction and an independent pump for discharging the fluid back...
The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps,...
Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase...
Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and...