Sanborn Technologies Datasheets for Process Centrifuges

Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Process Centrifuges: Learn more

Product Name Notes
Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants.
LDC Long-Deck Centrifuge LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows...
NOXON Continuous Discharge Decanters High Volume Solids Dewatering With models capable of discharging over 3500 lbs/hr of dewatered solids on a continuous basis, the NOXON decanter is the centrifuge of...
Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi...
Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and...
RCS Self-Contained LiquaPac Centrifuge System Complete LiquaPac clarification systems including tanks and pumps The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers...
TMC Tank-Mounted LiquaPac Centrifuge High-efficiency centrifugal separator with high solids-holding capacity The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and...
Turbo T10 Separator The "Easy Clean" High Performance Centrifuge The Turbo T10 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. These...
Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase...
Turbo T14 Separator The "Easy Clean" High Performance Centrifuge The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy...
Turbo T14-3AQ Separator Portable System for Parts Washer Fluid Recycling The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator...
Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and...
Turbo T15 Automatic Centrifuge Removes Grinding Solids from Coolants or Oils The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the...
Turbo T18-3 Fully Automated Self-Cleaning Separator The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed...
Turbo T22 Separator The High-Solids Centrifuge The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl...
Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The...
Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil...
Turbo T5b Separator The Versatile High Performance Centrifuge The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b...
Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo...
Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge...