Sanborn Technologies Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. | |
| LDC Long-Deck Centrifuge LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows... | |
| NOXON Continuous Discharge Decanters High Volume Solids Dewatering With models capable of discharging over 3500 lbs/hr of dewatered solids on a continuous basis, the NOXON decanter is the centrifuge of... | |
| Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi... | |
| Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and... | |
| RCS Self-Contained LiquaPac Centrifuge System Complete LiquaPac clarification systems including tanks and pumps The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers... | |
| TMC Tank-Mounted LiquaPac Centrifuge High-efficiency centrifugal separator with high solids-holding capacity The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and... | |
| Turbo T10 Separator The "Easy Clean" High Performance Centrifuge The Turbo T10 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. These... | |
| Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase... | |
| Turbo T14 Separator The "Easy Clean" High Performance Centrifuge The Turbo T14 separator combines high speed performance with easy clean features like our quick opening cover, self-draining bowl and easy... | |
| Turbo T14-3AQ Separator Portable System for Parts Washer Fluid Recycling The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator... | |
| Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and... | |
| Turbo T15 Automatic Centrifuge Removes Grinding Solids from Coolants or Oils The Turbo-Separator T15-2 is a versatile automatic solids discharging centrifuge that recycles grinding and polishing fluids by removing the... | |
| Turbo T18-3 Fully Automated Self-Cleaning Separator The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed... | |
| Turbo T22 Separator The High-Solids Centrifuge The Turbo T22 separator provides an economical alternative to our other Turbo products by running at a slightly lower bowl speed. The large bowl... | |
| Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The... | |
| Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil... | |
| Turbo T5b Separator The Versatile High Performance Centrifuge The Turbo T5b separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo T5b... | |
| Turbo T6 Separator The "Easy Clean" High Performance Centrifuge The Turbo T6 separator combines high speed performance with easy clean features like our quick opening cover and self-draining bowl. Turbo... | |
| Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge... |