Sanborn Technologies Datasheets for Oil Skimmers
Oil skimmers are remediation devices used to remove oil from the surface of water, solvents, cleaning solutions, and other fluids. There are two basic types of oil skimmers. One type is used to filter and remove oil, debris, and unwanted materials. The other type is used to recover or capture oil in a usable state.
Oil Skimmers: Learn more
| Product Name | Notes |
|---|---|
| Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. | |
| Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi... | |
| Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and... | |
| Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase... | |
| Turbo T14-3AQ Separator Portable System for Parts Washer Fluid Recycling The Turbo T14-3AQ separator is designed to remove oil and solids from aqueous parts washer baths. This 3-phase Turbo separator... | |
| Turbo T14-3P Separator Portable System for Coolant Recycling The Turbo T14-3P is a complete coolant purification system designed for high-solids metalworking and ceramic applications such as aerospace, medical, automotive and... | |
| Turbo T18-3 Fully Automated Self-Cleaning Separator The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed... | |
| Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil... |