Hale Engineering Company, Inc. Datasheets for Intercoms
Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Intercoms: Learn more
| Product Name | Notes |
|---|---|
| Clean Phone | |
| Clean Phone - Flush Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60... | |
| Clean Phone - Wal Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60... | |
| Clean Phone 120V or 240V Switching Power Supply |