Hale Engineering Company, Inc. Wall Mount HCR - 206W

Description
Clean Phone - Wal Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60 Degree C - Weight = 5.25lbs - 48 Volt DC, 250 VA
Datasheet
Description
Clean Phone - Wal Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60 Degree C - Weight = 5.25lbs - 48 Volt DC, 250 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount - HCR - 206W - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Wall Mount
HCR - 206W
Wall Mount HCR - 206W
Clean Phone - Wal Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60 Degree C - Weight = 5.25lbs - 48 Volt DC, 250 VA

Clean Phone
- Wal Mount Design - Stainless Steel Construction - Oversized Buttons - Particle Free Design - Dimensions 12" x 12" - Temp Range -20 Degree C to 60 Degree C - Weight = 5.25lbs - 48 Volt DC, 250 VA

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Intercoms
Product Number HCR - 206W
Product Name Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products