Ubiquiti Networks, Inc. Datasheets for Radios
Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens’ band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications.
Radios: Learn more
| Product Name | Notes |
|---|---|
| 24 GHz Full Duplex Point-to-Point 2 Gbps Radio Featuring our INVICTUS™ custom silicon for 2+ million packets-per-second processing, the airFiber®24HD is ideal for outdoor, PtP bridging and backhaul applications requiring... | |
| 24 GHz Point-to-Point Gigabit Radio The airFiber®24 is ideal for outdoor, PtP bridging and carrier-class network backhauls. Revolutionary Performance Designed to be a high-performance backhaul, the airFiber®24 delivers amazing wireless... | |
| 5 GHz Full Duplex Point-to-Point Gigabit Radio The airFiber®5 is purpose-built for outdoor, PtP bridging and carrier-class network backhauls. Innovative Antenna Design The high-isolation, dual-antenna design is ideal for robust... | |
| Carrier Backhaul Radio The airFiber® X features up to 17.1 Mbps/MHz of industry-leading spectral efficiency and uses proprietary Hybrid Division Duplexing technology to achieve the highest TDD throughput available for... | |
| Licensed Backhaul Radio AF-11FX, a radio purpose-built for outdoor PtP bridging and carrier-class network backhauls using the licensed 11 GHz radio ban Advanced Engineering Ubiquiti’s INVICTUS™ 2 custom silicon and... | |
| Zero-Variable Outdoor airMAX® Radio Pair the Bullet™M with any antenna for airMAX® deployment in Point-to-Point (PtP) bridging or Point-to-MultiPoint (PtMP) applications. Fully Integrated Radio Launched in 2008, the Bullet™ design... |