Master Magnetics, Inc. Datasheets for Sweepers
Sweepers are cleaning machines that are typically used to clear floors, streets or other large surfaces of loose debris.
Sweepers: Learn more
| Product Name | Notes |
|---|---|
| 12" Magnetic Floor Sweeper | |
| 14" Magnetic Floor Sweeper with Release | |
| 14.5" Magnetic Mini Sweeper | |
| 18" Magnetic Floor Sweeper with Release, adjustable height | |
| 36" Hang-Type Magnetic Sweeper with Release, eyebolts included for hanging | |
| 36" Hang-Type Magnetic Sweeper, includes eyebolts for hanging | |
| 72" Magnetic Trailer-Type Sweeper | |
| Versatility, Efficiency and Safety Quickly and easily clean up hazardous ferrous metal debris from indoor and outdoor traffic areas to prevent costly injuries and repairs. The VersaSWEEP™ 4-in-1... | |
| Telescoping 13" Magnetic Mini Sweeper with Release |