New Jersey Semi-Conductor Products, Inc. Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Product Name Notes
GP BJT
Trans Darlington NPN 120V 12A 3-Pin(3+Tab) SOT-93
Trans Darlington NPN 40V 0.5A 3-Pin(3+Tab) TO-220
Trans Darlington PNP 45V 4A 3-Pin TO-225
Trans Darlington PNP 80V 10A 3-Pin(3+Tab) TO-218 Box
Trans GP BJT NPN 120V 50A 3-Pin(2+Tab) TO-3
Trans GP BJT NPN 20V 0.4A 3-Pin TO-39
Trans GP BJT NPN 400V 15A 3-Pin(2+Tab) TO-204AA
Trans GP BJT NPN 400V 15A 3-Pin(2+Tab) TO-3
Trans GP BJT NPN 400V 15A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 400V 6A 3-Pin(2+Tab) TO-3
Trans GP BJT NPN 450V 24A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 60V 12A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 60V 1A 3-Pin TO-39
Trans GP BJT NPN 80V 1A 3-Pin TO-39
Trans GP BJT NPN 900V 2A 3-Pin(3+Tab) TO-220AB
Trans GP BJT PNP 120V 16A 3-Pin(2+Tab) TO-3 Sleeve
Trans GP BJT PNP 40V 0.75A 3-Pin TO-92 Box
Trans GP BJT PNP 40V 1A 3-Pin TO-39 Box
Trans GP BJT PNP 45V 0.1A 3-Pin TO-18
Trans GP BJT PNP 45V 0.1A 3-Pin TO-92
Trans GP BJT PNP 60V 10A 3-Pin(2+Tab) TO-66 Sleeve
Trans GP BJT PNP 60V 12A 3-Pin(3+Tab) TO-220 Tube
TRANS JFET P-CH 10MA 3TO-18
Trans MOSFET 450V 13A 3-Pin(2+Tab) TO-3
Trans MOSFET N-CH 1KV 7A 3-Pin(3+Tab) TO-247
Trans MOSFET N-CH 800V 4.7A 3-Pin(3+Tab) TO-220