New Jersey Semi-Conductor Products, Inc. Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Conv DC-DC Single -100V 3-Pin(2+Tab) TO-66 | |
| Conv DC-DC Single -60V 3-Pin(2+Tab) TO-66 | |
| Conv DC-DC Single -80V 3-Pin(2+Tab) TO-66 | |
| Conv DC-DC Single 100V 5-Pin(4+Tab) TO-66 | |
| Conv DC-DC Single 60V 5-Pin(4+Tab) TO-66 | |
| Conv DC-DC Single 80V 5-Pin(4+Tab) TO-66 |