New Jersey Semi-Conductor Products, Inc. Datasheets for Triacs

Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed.
Triacs: Learn more

Product Name Notes
Thyristor TRIAC 200V 100A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 200V 120A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 200V 150A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 200V 25A 3-Pin(3+Tab) TO-225 Bulk
Thyristor TRIAC 200V 350A 3-Pin(3+Tab) TO-220 Box
Thyristor TRIAC 200V 60A
Thyristor TRIAC 200V 80A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 200V 8A 3-Pin TO-92 Bulk
Thyristor TRIAC 250V 80A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 400V 100A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 400V 100A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 400V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 400V 120A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 400V 125A 3-Pin(3+Tab) TO-220AB Isolated
Thyristor TRIAC 400V 125A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 400V 126A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 400V 150A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 400V 150A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 400V 150A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 400V 30A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 400V 350A 3-Pin(3+Tab) TO-220 Box
Thyristor TRIAC 400V 60A 3-Pin(3+Tab) Case 221C-02
Thyristor TRIAC 400V 60A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 400V 60A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 400V 70A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 400V 8.8A 3-Pin SPT
Thyristor TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 500V 27A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 600V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 600V 120A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 600V 125A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Tube
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 600V 14A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 600V 150A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 600V 150A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Tube
Thyristor TRIAC 600V 25A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 600V 27A 3-Pin(3+Tab) TO-220AB Tube
Thyristor TRIAC 600V 27A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 600V 300A
Thyristor TRIAC 600V 31A 3-Pin(2+Tab) DPAK Tube
Thyristor TRIAC 600V 350A 3-Pin(3+Tab) TO-220 Box
Thyristor TRIAC 600V 60A 3-Pin(3+Tab) Case 221C-02
Thyristor TRIAC 600V 60A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 600V 70A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 600V 8.8A 3-Pin SPT
Thyristor TRIAC 600V 80A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 600V 80A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 600V 8A 3-Pin TO-92 Bulk
Thyristor TRIAC 600V 8A 3-Pin TO-92 Tape and Ammo
Thyristor TRIAC 6A
Thyristor TRIAC 700V 125A 3-Pin(3+Tab) TO-220AB Isolated
Thyristor TRIAC 800V 100A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 800V 100A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 800V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor TRIAC 800V 125A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Insulated
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Tube
Thyristor TRIAC 800V 150A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 800V 150A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor TRIAC 800V 200A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 800V 27A 3-Pin(3+Tab) TO-220AB
Thyristor TRIAC 800V 350A 3-Pin(3+Tab) TO-220 Box
Thyristor TRIAC 800V 60A
Thyristor TRIAC 800V 70A 3-Pin(3+Tab) TO-220
Thyristor TRIAC 800V 80A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor TRIAC 800V 80A 3-Pin(3+Tab) TO-220AB Bulk