New Jersey Semi-Conductor Products, Inc. Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Product Name Notes
Conv DC-DC Single -100V 3-Pin(2+Tab) TO-66
Conv DC-DC Single -60V 3-Pin(2+Tab) TO-66
Conv DC-DC Single -80V 3-Pin(2+Tab) TO-66
Conv DC-DC Single 100V 5-Pin(4+Tab) TO-66
Conv DC-DC Single 60V 5-Pin(4+Tab) TO-66
Conv DC-DC Single 80V 5-Pin(4+Tab) TO-66