New Jersey Semi-Conductor Products, Inc. Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Product Name Notes
Thyristor SCR 1.2KV 1.49KA 3-Pin TO-65
Thyristor SCR 1.2KV 2.56KA 4-Pin TO-94
Thyristor SCR 1.2KV 3.5KA 3-Pin Case T-60
Thyristor SCR 1.2KV 3.5KA 3-Pin Case T-62
Thyristor SCR 1.2KV 360A 3-Pin TO-48
Thyristor SCR 1.2KV 440A 3-Pin TO-48
Thyristor SCR 1.2KV 8KA 3-Pin
Thyristor SCR 1.3KV 3.5KA 3-Pin Case T-60
Thyristor SCR 1.3KV 40KA 3-Pin Case T-62
Thyristor SCR 1.3KV 8KA 3-Pin
Thyristor SCR 1.4KV 1.257KA 3-Pin TO-65
Thyristor SCR 1.4KV 23KA 3-Pin
Thyristor SCR 1.4KV 3.5KA 3-Pin Case T-60
Thyristor SCR 1.4KV 3.5KA 3-Pin Case T-62
Thyristor SCR 1.4KV 8KA 3-Pin
Thyristor SCR 1.6KV 1.257KA 3-Pin TO-65
Thyristor SCR 1.8KV 23KA 3-Pin
Thyristor SCR 100V 1.2KA 4-Pin TO-94
Thyristor SCR 100V 1.49KA 3-Pin TO-65
Thyristor SCR 100V 1.4KA 4-Pin TO-94
Thyristor SCR 100V 1.6KA 3-Pin TO-209AA
Thyristor SCR 100V 1.6KA 3-Pin TO-83
Thyristor SCR 100V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 100V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 100V 10A 3-Pin TO-92 Bulk
Thyristor SCR 100V 10A 3-Pin TO-92
Thyristor SCR 100V 15A 3-Pin TO-5
Thyristor SCR 100V 200A 3-Pin TO-48 Box
Thyristor SCR 100V 440A 3-Pin TO-48
Thyristor SCR 100V 60A 3-Pin TO-64
Thyristor SCR 100V 8A 3-Pin TO-18
Thyristor SCR 150V 1.4KA 4-Pin TO-94
Thyristor SCR 150V 1.6KA 3-Pin TO-209AA
Thyristor SCR 150V 10A 3-Pin TO-92
Thyristor SCR 150V 15A 3-Pin TO-39
Thyristor SCR 150V 200A 3-Pin TO-48 Box
Thyristor SCR 1KV 1.49KA 3-Pin TO-65
Thyristor SCR 1KV 1.6KA 3-Pin TO-83
Thyristor SCR 1KV 150A 3-Pin TO-48
Thyristor SCR 1KV 2.56KA 4-Pin TO-94
Thyristor SCR 1KV 3.5KA 3-Pin Case T-60
Thyristor SCR 1KV 3.5KA 3-Pin Case T-62
Thyristor SCR 1KV 360A 3-Pin TO-48
Thyristor SCR 1KV 40KA 3-Pin Case T-62
Thyristor SCR 1KV 440A 3-Pin TO-48
Thyristor SCR 1KV 6.5KA 3-Pin
Thyristor SCR 1KV 8KA 3-Pin
Thyristor SCR 2.2KV 54KA 4-Pin T-11026
Thyristor SCR 200V 1.49KA 3-Pin TO-65
Thyristor SCR 200V 1.4KA 4-Pin TO-94
Thyristor SCR 200V 1.6KA 3-Pin TO-209AA
Thyristor SCR 200V 1.6KA 3-Pin TO-83
Thyristor SCR 200V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 200V 10A 3-Pin TO-92 Box
Thyristor SCR 200V 10A 3-Pin TO-92
Thyristor SCR 200V 15A 3-Pin TO-5
Thyristor SCR 200V 200A 3-Pin TO-48 Box
Thyristor SCR 200V 200A 3-Pin(2+Tab) TO-3 Sleeve
Thyristor SCR 200V 20A 3-Pin TO-92
Thyristor SCR 200V 20A 3-Pin(3+Tab) TO-202 Tube
Thyristor SCR 200V 20A 3-Pin(3+Tab) TO-202
Thyristor SCR 200V 20A 3-Pin(3+Tab) TO-225 Box
Thyristor SCR 200V 3.5KA 3-Pin Case T-60
Thyristor SCR 200V 3.5KA 3-Pin Case T-62
Thyristor SCR 200V 40KA 3-Pin Case T-62
Thyristor SCR 200V 450A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 200V 550A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 200V 60A 3-Pin TO-64
Thyristor SCR 250V 1.4KA 4-Pin TO-94
Thyristor SCR 250V 1.6KA 3-Pin TO-209AA
Thyristor SCR 250V 1.6KA 3-Pin TO-83
Thyristor SCR 250V 15A 3-Pin TO-39
Thyristor SCR 250V 200A 3-Pin TO-48 Box
Thyristor SCR 25V 1.4KA 4-Pin TO-94
Thyristor SCR 25V 1.6KA 3-Pin TO-209AA
Thyristor SCR 25V 200A 3-Pin TO-48 Box
Thyristor SCR 300V 1.4KA 4-Pin TO-94
Thyristor SCR 300V 1.6KA 3-Pin TO-209AA
Thyristor SCR 300V 1.6KA 3-Pin TO-83
Thyristor SCR 300V 15A 3-Pin TO-5
Thyristor SCR 300V 200A 3-Pin TO-48 Box
Thyristor SCR 300V 3.5KA 3-Pin Case T-60
Thyristor SCR 300V 3.5KA 3-Pin Case T-62
Thyristor SCR 300V 60A 3-Pin TO-64
Thyristor SCR 30V 10A 3-Pin TO-92
Thyristor SCR 30V 15A 3-Pin TO-9
Thyristor SCR 30V 8A 3-Pin TO-18
Thyristor SCR 400V 1.49KA 3-Pin TO-65
Thyristor SCR 400V 1.4KA 4-Pin TO-94
Thyristor SCR 400V 1.6KA 3-Pin TO-209AA
Thyristor SCR 400V 1.6KA 3-Pin TO-83
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 400V 10A 3-Pin TO-92 Bulk
Thyristor SCR 400V 150A
Thyristor SCR 400V 15A 3-Pin TO-5
Thyristor SCR 400V 15A 3-Pin TO-92 Box
Thyristor SCR 400V 2.56KA 4-Pin TO-94
Thyristor SCR 400V 200A 3-Pin TO-48 Box
Thyristor SCR 400V 20A 3-Pin TO-92 Bulk
Thyristor SCR 400V 20A 3-Pin(3+Tab) TO-202
Thyristor SCR 400V 20A 3-Pin(3+Tab) TO-225 Box
Thyristor SCR 400V 3.5KA 3-Pin Case T-60
Thyristor SCR 400V 3.5KA 3-Pin Case T-62
Thyristor SCR 400V 30A 3-Pin(3+Tab) TO-220
Thyristor SCR 400V 35A 3-Pin TO-225
Thyristor SCR 400V 450A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 400V 550A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 400V 60A 3-Pin TO-64
Thyristor SCR 400V 8.32KA 4-Pin TO-118
Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Thyristor SCR 400V 9A 3-Pin SPT
Thyristor SCR 500V 1.6KA 3-Pin TO-83
Thyristor SCR 500V 1.6KA 4-Pin TO-94
Thyristor SCR 500V 132A 3-Pin(2+Tab) DPAK
Thyristor SCR 500V 132A 3-Pin(3+Tab) TO-220AB T/R
Thyristor SCR 500V 132A 3-Pin(3+Tab) TO-220AB
Thyristor SCR 500V 200A 3-Pin TO-48 Box
Thyristor SCR 500V 3.5KA 3-Pin Case T-60
Thyristor SCR 500V 3.5KA 3-Pin Case T-62
Thyristor SCR 500V 360A 3-Pin TO-48
Thyristor SCR 500V 5.5KA 3-Pin Case T-62
Thyristor SCR 50V 1.2KA 4-Pin TO-94
Thyristor SCR 50V 1.4KA 4-Pin TO-94
Thyristor SCR 50V 1.6KA 3-Pin TO-209AA
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 50V 15A 3-Pin TO-5
Thyristor SCR 50V 15A 3-Pin TO-92
Thyristor SCR 50V 160A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 50V 200A 3-Pin TO-48 Box
Thyristor SCR 50V 250A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 600V 1.49KA 3-Pin TO-65
Thyristor SCR 600V 1.6KA 3-Pin TO-83
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 600V 10A 3-Pin TO-92 Bulk
Thyristor SCR 600V 10A 3-Pin TO-92
Thyristor SCR 600V 15A 3-Pin TO-92 Box
Thyristor SCR 600V 200A 3-Pin TO-48 Box
Thyristor SCR 600V 20A 3-Pin(3+Tab) TO-225 Box
Thyristor SCR 600V 3.5KA 3-Pin Case T-60
Thyristor SCR 600V 3.5KA 3-Pin Case T-62
Thyristor SCR 600V 30A 3-Pin(3+Tab) TO-220
Thyristor SCR 600V 33A 3-Pin TO-202
Thyristor SCR 600V 350A
Thyristor SCR 600V 355A 3-Pin TO-48
Thyristor SCR 600V 360A 3-Pin TO-48
Thyristor SCR 600V 450A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 600V 550A 3-Pin(3+Tab) TO-220AB Box
Thyristor SCR 600V 610A 3-Pin RD-91 Bulk
Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Thyristor SCR 600V 8KA 3-Pin
Thyristor SCR 60V 10A 3-Pin TO-92 Bulk
Thyristor SCR 60V 10A 3-Pin TO-92
Thyristor SCR 60V 10A
Thyristor SCR 60V 15A 3-Pin TO-39
Thyristor SCR 60V 8A 3-Pin TO-18
Thyristor SCR 650V 110A 3-Pin(3+Tab) TO-220AB Tube
Thyristor SCR 700V 1.6KA 3-Pin TO-83
Thyristor SCR 700V 200A 3-Pin TO-48 Box
Thyristor SCR 700V 360A 3-Pin TO-48
Thyristor SCR 700V 5.5KA 3-Pin Case T-62
Thyristor SCR 720V 1.6KA 3-Pin TO-83
Thyristor SCR 800V 1.49KA 3-Pin TO-65
Thyristor SCR 800V 1.6KA 3-Pin TO-83
Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220 Full-Pak Box
Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220AB Bulk
Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220AB Isolated
Thyristor SCR 800V 110A 3-Pin(3+Tab) TO-220AB Tube
Thyristor SCR 800V 2.56KA 4-Pin TO-94
Thyristor SCR 800V 200A 3-Pin TO-48 Box
Thyristor SCR 800V 200A 3-Pin(2+Tab) TO-3 Sleeve
Thyristor SCR 800V 3.5KA 3-Pin Case T-60
Thyristor SCR 800V 3.5KA 3-Pin Case T-62
Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Thyristor SCR 800V 360A 3-Pin TO-48
Thyristor SCR 800V 8.32KA 4-Pin TO-118
Thyristor SCR 800V 8KA 3-Pin
Thyristor SCR 900V 1.6KA 3-Pin TO-83
Thyristor SCR 900V 360A 3-Pin TO-48
Thyristor