Kalamazoo Industries, Inc. Datasheets for Collets
Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
Collets: Learn more
| Product Name | Notes |
|---|---|
| 10C , 5C Collet Fixture Great for machining centers, drills, mills, stationary fixtures! 5C Collet Holding Fixture, Vertical or Horizontal, cast iron body. Collets held dead length no lateral part... | |
| 1CC, 5C Collet Fixture for Chucks 5C collet chuck. For short runs. Chuck the OD in your power or manual chuck for quick set up on 5C collets. Don’t remove... | |
| 5C, 5C Collet Indexing Fixture Index fixture with 24 space ring and draw nut.(index rings 0-36 spaces available) For drilling, milling, grinding and locating angles. Index ring easily changed by... | |
| A1,5C Collet Indexing Fixture Universal indexer with 24 space ring, 5C Collet taper in spindle nose. Takes 4″ chuck, 3 jaw, (not included) #1034 chuck. Head can be angled from... | |
| AO5C Air-Operated 5C Collet Fixture Versatile, Accurate! Hardened Ground Spindle Collets Held Dead Length !! 0-100 PSI shop air reqd. Two Position vertical or horizontal For Drill Presses, Milling Machines,... | |
| LC Lever Collet Closer Use with Model 5C index fixture for quick collet closing. Thread onto rear threads of 5C collet, pull up to paralell position to close collet. Wt:... |