Kalamazoo Industries, Inc. Datasheets for Dust Collectors and Dust Collector Filters
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more
| Product Name | Notes |
|---|---|
| DCV-1 Dust Collector Dust collector for heavy duty applications. Use with 20″ abrasive saws and 8″ belt sanders. Capacity 1200 CFM. Dust bag furnished with unit. 3 HP, 3 PH. | |
| DCV-4 Dust collector used with 2FSM, S4S and DS10. 1PH, 110volts only. Capacity 100 CFM. Dust bag furnished with each unit Dimensions:L12″ x W14″ x H32″ Model: DCV-4 | |
| DCV-6 Dust collector with 10″x 13″ reusable filter. 1 HP, 1 PH or 3 PH. Capacity 400 CFM. Used for S6M, BG260, S272, S460D and K12-14B. Some models require optional... | |
| DCV-8 800 CFM, 1 hp motor, 1 ph, 110 volt. Wt. 355 lbs., Dimensions: L 34″ x W 30″ x H 64″ Downdraft table for dust, smoke & vapors 800... |