Kalamazoo Industries, Inc. Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| 1SK6 1″Combination Sander, 6″ Grinding Wheel Two machines in one !! 1/3 HP, 110 volt, 60 hz, with 6″ grinding wheel and 1″ x 42″ abrasive belt 3450 RPM... | |
| 1SM 1″ Belt Sander 1/3 HP motor 1 PH, 1725 RPM 1″ x 42″ belt 4″ contact wheel Tilt table – vertical sander only 1800 SFPM 32 lbs Model 1SMV... | |
| 2FS 2″ Belt Sander Less motor, use your motor , 1/2 hp , 1725-3450 will do the job! Vertical thru horizontal postitions. 2″ x 48″ belt Tilt Work table 5″ | |
| 2FS72/2FS72M Belt Sander GREAT for knife making! Less Motor, Multi-position. Put your spare motors to work. Any 1/2 HP to 1 HP 3450, rpm motor will work. V belt drive. | |
| 2FSM 2″ Sander Multi-position vertical or horizontal! 2″ x 48″ belt, Vertical or Horizontal Position. 1/2 HP motor, 3450 RPM, direct drive, 5″ contact wheel Tilt work table, removeable platen... | |
| 2FSMV 2″ Belt Sander 1/2 HP motor 1ph, 3450 RPM 2″x48″ belt, contact wheel, tilt table and removable platen Full hinged osha guard for quick belt change Mounted on DCV-4... | |
| 2SK2 Combination Sander Double Head Sanding Belts Two 2″ x 48″ abrasive belts on a 1/2 HP grinder! Rough & finish at the same time! 5″ contact wheels on bottom... | |
| 2SK7 2″Combination Sander, 7″ Grinding Wheel Two machines in one. 7″ bench grinder (1/2 HP 110V) with a 2″x48″ belt sander. Use sander in multiple positions. Head rotates to optimum... | |
| DS10 10″ Disc Sander Heavy-duty, all steel Tilt table, 45 degrees down – 15 degrees up Optional: MG10 mitre gauge 10″ aluminum disc 5/8″ arbor 6″ x 11″ table 1/2... | |
| DS10-2M 2″ Combination Sander,10″ Disc 10″ Disc sander with 2″ x 48″ belt combination. Multi-postion belt, work table. 1/2 HP, 1 PH 110 volt, TEFC motor 76 lbs. Made in... | |
| DS10-4S 4″Combination Sander, 10″ Disc 10″ disc sander with 4″ x 36″ belt sander. With full boxed OSHA guard, Horizontal or vertical belt position. 1/2 HP 1PH TEFC motor ,... | |
| DS10V 10″ Disc Sander, Vacuum Base 10″ diameter disc sander complete with enclosed stand and vacuum dust collector. 100 CFM vacuum base. Paper & cloth filter bags. 1/2 HP, 1... | |
| DS12 12″ Disc Sander Heavy-duty, all steel Tilt table Optional: MG12 mitre gauge 12″ aluminum disc 5/8″ arbor 8″ x 14″ table 1 HP (110/220V) 1 PH TEFC motor 85... | |
| DS12V 12″ Disc Sander, Vacuum Base Complete with enclosed stand and 100 CFM vacuum dust collector. 1 HP, 1 PH 110V, Dims: L12″ x W14″ x H46″ Paper filter bags... | |
| DS20 20″ Disc Sander 2 HP , 3 PH, (220/440V) 20″ dia. steel disc 1-1/2 HP, 1 PH (110/220V) Reversing drum switch 1740 RPM Tilt table with mitre gage 528... | |
| DS24H 24″ Diameter Horizontal Disc Sander Other Diameters available, wet or dry! Please inquire for special sizes! 2 hp. , 1ph or 3 ph., 24″ diameter disc holder manual switch... | |
| S10D 10″ belt sander Good for large surfaces, Available in Horizontal and WET also !! 10″x90″ belt, 3400 SFPM 10HP, 3phase, TEFC motor. Magnetic controls with jog switch. Steel platen-10″x29″ | |
| S14D 14″ Vertical Dry Belt Sander Also available Wet ! 14″ x 103″ belt 24 volt at switch, 10 gal coolant tank & pump. 20 hp, 3 phase, 220/440/60hz Steel... | |
| S14HW 14″ Wet Horizontal Belt Sander Also available DRY ! Great for getting parts FLAT !! 14″ x 103″ belt 3400 SFPM Steel platen 14-1/2″ x 36″ Work surface 14″ | |
| S4 4″ Belt Sander All-purpose- for wood, metal and plastics 1/2 HP (1 HP available) 1 phase /110/220/60hz. Vertical or Horizontal position, 4″ x6″ cast iron platen 3450 RPM... | |
| S460D 4″ Belt Sander 4″ x 60″ abrasive belt, direct drive, vertical position Reversible platen 4″ x 17″, work table 4″ x 6″ Full OSHA guard, easy belt tracking, quick... | |
| S460V 4″ Belt Sander, Vacuum Base 4″ x 60″ belt 1 HP, 1 PH, or 3 PH 4″ pulley, 3450 RPM, 3600 SFPM, Direct drive Reversible platen 4″ x 17″ | |
| S460W 4″ Wet belt sander 4″ x60″ belt, 3 hp 1 phase or 3 phase motor, Magnetic 24 volt switch. Heavy stand, pre set belt tension, one lever belt change... | |
| S4S 4″ Belt Sander All-purpose- for wood, metal and plastics. 1/2 HP , 1 phase. (1 HP available, #S4S-1). Vertical or horizontal position. 3450 RPM motor, 3600 SFPM. 4″ x... | |
| S4SV 4″ Belt Sander,Vacuum Base 4″ x 36″ belt sander with dust collector, cord, and switch Vertical or Horizontal position. 1/2 HP,1 phase 110 volt (1 HP available) 3450 RPM... | |
| S4SWB 4″Wet Metallurgical Belt Sander 4″ x 36″ wet benchtop belt sander 4″ wide x 6″ long platen/work area 1/2 hp, 110 vac, TEFC motor self contained coolant tank & | |
| S612, S612V Combination Sander, Vacuum Base Powerful! 3 hp! This is an industrial unit for production! Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt. | |
| S660MW 6″ Horizontal/Vertical Wet Belt Sander 17″ long platen for long work. 3 HP, 1 PH or 3 PH, 3450 RPM 6″ x 60″ wet belt sander, vertical/ horizontal Steel... | |
| S6MS 6″ belt sander Also available in 6″ x 60″ belt, wet or dry. See S660M , S660MS, S660MW Industry standard. 3 HP !! Real workhorse !! Every shop needs... | |
| S6MV 6″ Belt Sander, Vacuum Base Multi-position, vertical thru horizontal ! 3 HP! Powerful ! Belt sander with heavy-duty enclosed stand and vacuum dust collector. 6″ x 48″ belt (... | |
| S6MW 6″ Wet Belt Sander 6″ x 48″ Wet belt sander, 3 hp, 1 ph/220 or 3 ph/220/440 motor, Also available in 50 hz, 575 volt too! Magnetic switch with... | |
| S8 8″ belt sander HEAD Mount this unit into your machine! 8″ x 60″ belt sander , Head only. Belt drive ( pulley included). Air tension on belt. 8″ dia. | |
| S8D 8″ Vertical Dry Belt Sander 7-1/2HP, 3PH motor Magnetic switch w/jog button, air belt tension 40-50 psi reqd. 1725 RPM 3500 SFPM 8″x60″ belt, replaceable platen, work area 8″ | |
| S8HD 8″ Horizontal Dry Belt Sander 8″ x 60″ belt, air tension, 0-50 PSI reqd. 7-1/2 HP, 3 PH motor, 220/440/575 , also 50HZ, CE Twin V-belt drive Replaceable platen... | |
| S8HW 8″ Horizontal Wet Belt Sander 8″ x 60″ belt, air tension, 0-50 PSI reqd. 7-1/2 HP, 3 PH motor, 220/440/575 , also 50HZ, CE Twin V-belt drive Replaceable platen... |