Kalamazoo Industries, Inc. Datasheets for Grinders and Grinding Machines

Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more

Product Name Notes
2FS72 2″ Belt Grinder – GREAT for knife making! Less Motor, Multi-position. Put your spare motors to work. Any 1/2 HP to 1 HP 3450, rpm motor will work. V...
BG260HS 2″ belt grinder Heavy Duty Direct Drive 2″x60″ Belt 3HP, 1PH, 110/220 or 3PH 220/440 3450 RPM, Manual switch. 8″ contact wheel-right side clear for corner sanding 5400 SFPM...
BG272 2″ belt grinder Open area design for easy access 2″ x 72″ belt Throat dimensions: H 10″ x D 13″ Dimensions: L 24″ x W 12″ x H 24″
KS390/KS490 3″ and 4″ wide belt grinders Fast metal removal, no heat! KS390,3″x90″ belt KS490,4″x90″ belt 8″ serrated 70 duro contact wheel Direct drive Air tensioning,40 lbs. Shop...
KS390HV-5/KS490HV 3″ , 4″ Horizontal Belt Grinders 5 horsepower! Remove metal FAST with no heat! 8″ Dia. contact wheel, 24″ long platens! Keep dirt down! 5 HP, 3 PH belt...
KS690HV 6″ Horizontal Belt Grinder Remove metal FAST with no heat! 6″ Wide x 8″ diameter 70 duro serrated contact wheel 6″ x 24″ platen for flat work 7200 SFPM...
S272 2″ belt grinder Multi purpose sander for grinding, shaping, contouring, flat work, angles, snagging and roughing (see photo) Platen rotates 360 deg. for many different shapes and styles of...
S272V 2″ Belt Grinder Vacuum Base Multi purpose sander for grinding, shaping, contouring, flat work, angles, snagging and roughing (see photo ) Platen rotates 360 deg. for many different shapes...