Halliburton Datasheets for Mining and Well Drilling Bits
Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications.
Mining and Well Drilling Bits: Learn more
| Product Name | Notes |
|---|---|
| Drilling through the most challenging formations, the MegaForce™ bit features advanced SelectCutterTM PDC Technology, ultra-efficient cutter layout force balancing, improved erosion resistant matrix material and enhanced hydraulics. | |
| Energy Balanced® series roller cone drill bits deliver improved ROP, longer bit life and reduced vibration levels. These goals and highly desired outcomes are achieved through three patented scientific approaches to... | |
| FX directional drill bits are custom designed for all directional motor applications. The drilling bits deliver the right amount of steerability, walk rate and torque control for your application while... | |
| FX rotary steerable PDC drill bits are custom designed for every directional application and type of system, including vertical automated and rotary steerable push- and point-the-bit systems. FX directional drill... | |
| FX Series™ conventional PDC drill bits are custom designed to both meet the many and varied challenges of conventional drilling and deliver consistently high performance in the most demanding drilling... | |
| FX™ hard rock PDC drill bits are custom designed, premium products that are "breaking new ground" by taking over where roller cone bits have long been the standard. In addition, our new X3... | |
| IQ Series™ combines increased rates of penetration over longer intervals for enhanced drilling performance in a wide range of hard rock and HPHT applications. As drilling is getting more and... | |
| Taking drill bit design to a higher level, the SteelForce™ bit features a large flow area, an anti-balling coating to help wih cuttings removal and bit balling, and the addition... | |
| While drilling with a conventional drill bit, fluid flow in the vicinity of cutting elements or cutting structures may be very turbulent and may inhibit or even prevent upward flow... | |
| X Series™ roller cone drill bits provide high performance features for consistent results. The patented Diamond TECH2000™ full tooth hardfacing is 50% more wear resistant than conventional hardfacing. The dome... |