Halliburton Datasheets for Rheology Modifiers
Rheology modifiers are additives which modify the viscosity, rheometry, or flow characteristics of a material.
Rheology Modifiers: Learn more
| Product Name | Notes |
|---|---|
| ATC® modified ester is a thinner for use in ester-based drilling fluids. It is designed to control the rheological properties of ACCOLADE fluids that contain large amounts of drill solids. | |
| BARAFOS® thinner is a phosphate based product that acts as a thinner and dispersant in freshwater drilling fluids. It is environmentally responsible and contains no heavy metals. | |
| BARATHIN-PLUS® thinner is a highly effective deflocculant / thinner designed for use across a broad pH range as low as 8.5. | |
| COLDTROL® thinner is used to control the rheological properties of oil-based drilling fluids at low temperatures. | |
| ENVIRO-THIN™ thinner is a modified iron lignosulfonate that helps to control rheological and filtration properties of water-based drilling fluids that contain large amounts of drill solids. | |
| IRON-THIN™ thinner is a chrome-free iron lignosulfonate that helps control flow properties and filtration rates of water-based dispersed drilling fluids. | |
| LIGNOX® PLUS thinner is a lignosulfonate derivative that is effective in water-based drilling fluids treated with lime. It helps to control the rheological and filtration properties of these systems. | |
| QUIK-THIN® PLUS thinner is a lignosulfonate based product that can be used in all dispersed water-base systems to effectively control rhological properties of fluids containing large amounts of drill solids. | |
| QUIK-THIN® thinner is a Ferro-Chrome lignosulfonate that helps to control rheological and filtration properties of water-based drilling fluids that contain large amounts of drill solids. | |
| THERMA-THIN® thinner is used in water-based systems to control rheological properties and to impart high temperature stability. |