Halliburton Datasheets for Surfactants
Surfactants are compound additives which decrease the surface tension between two liquids or a liquid and a solid. They are amphiphilic substances that diffuse in water and adsorb at the interfaces between water and oils, fats, or air.
Surfactants: Learn more
| Product Name | Notes |
|---|---|
| BARAKLEAN® casing cleaner is surfactant solution used for surface cleaning applications and water based mud displacements. Consider BARAKLEAN GOLD casing cleaner for more environmentally sensitive applications. | |
| BARAKLEAN® DUAL casing cleaner is a surfactant/solvent blend suitable for use during oil based and water based mud displacements. BARAKLEAN DUAL casing cleaner can also be used for pit cleaning... | |
| BARAKLEAN® GOLD casing cleaner is used during the displacement of oil based and water based drilling fluids. Typically is used for surface cleaning operations and as the final pill in... | |
| BARASCRUB™ casing cleaner is used to remove oil based mud residues during displacements. | |
| BAROID RIG WASH™ cleaner is a cost effective surfactant solution used for surface cleaning applications | |
| BDF™-535 emulsifier is both an emulsifier and oil-wetting agent for all types of oil and synthetic based invert emulsion drilling fluid systems. | |
| CLAY GRABBER® shale stabilizer is a liquid emulsion synthetic polymeric flocculent and clay encapsulator. It's unique polymer structure reduces shale dispersion and helps stabilize water sensitive shales. | |
| CON DET® E shale stabilizer is a liquid surfactant based product that can be used in fresh or salt water and in low-solids drilling fluids. Helps reduce the potential for... | |
| CON-DET® wetting agent is a blend of water-soluble surfactants that efficiently wets metal surfaces. CON-DET wetting agent is often used to clear the drilling bit of balling caused by the... | |
| DEEP-TREAT™ wetting agent is a solid powder oil-wetting agent that can be added to invert emulsion drilling fluids to reduce flow properties and gel strengths. Deep-Treat wetting agent should be... | |
| DRILTREAT® wetting agent is a powerful oil wetting product used to oil wet drill solids and weighting agents in oil-based drilling fluids. Reduced flow properties are commonly seen after small... | |
| EZ-MUD® DPE shale stabilizer is a dry, 100% active, high molecular weight, copolymer used to help stabilize reactive clays and shale formations and flocculate drill solid fines. | |
| NO BLOK® C non-emulsifer is designed to prevent formation of emulsions between calcium based completion brines (calcium bromide / calcium chloride) and crude oil. Formation of emulsions with crude oil... | |
| NO BLOK® Z non-emulsifer is designed to prevent formation of emulsions between zinc bromide completion brines and crude oil. Formation of emulsions with crude oil can lead to reduced reservoir... | |
| THERMA-FLOW 500™ low molecular weight dispersant is designed to: Control thermal gelation, stabilize rheological properties in HPHT situations, be effective over broad pH ranges and mud types, lower PV in... |