Halliburton Datasheets for Inhibitors and Stabilizers
Inhibitors suppress, decrease, or prevent a reaction from occurring while stabilizers are used to maintain specific functions or properties of a product or additive.
Inhibitors and Stabilizers: Learn more
| Product Name | Notes |
|---|---|
| BARABRINE® SI scale inhibitor is designed to prevent alkaline earth metal scale deposition in calcium and zinc brines | |
| BARACAT® shale stabilizer is a positively charged polymer that absorbs to opposite negative charge sites on shales and clays, neutralizing the charge imbalance. | |
| BARACOR® 100 corrosion inhibitor is a film forming amine that is water soluble and effective for use in solids-free brines and packer fluids. | |
| BARACOR® 450 corrosion inhibitor is a high temperature corrosion inhibitor used in solids-free brine packer fluids. | |
| BARACOR® 700 corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications. | |
| BARACOR® 700E corrosion inhibitor is specifically designed to prevent oxygen corrosion in monovalent brines, aerated drilling fluids, and air rich drilling fluid systems such as mist or foam drilling applications. | |
| BARACOR® 95 corrosion inhibitor is a low toxicity amine based corrosion inhibitor that can reduce corrosion in freshwater and monovalent brines. | |
| BARAFILM™ corrosion inhibitor is a filming amine corrosion inhibitor that physically and chemically absorbs on metal to help protect it from hydrogen sulfide, carbon dioxide, and oxygen corrosion. | |
| BARASIL-S™ shale stabilizer functions by forming a membrane around the shale particle and hardening the shale on the outside to minimize hydration of the shale. | |
| BARO-TROL® PLUS shale stabilizer is used in water based fluids where it functions as a shale stabilizer, cuttings dispersion inhibitor and contributes to high temperature fluid loss control. | |
| BORE-HIB® shale stabilizer is a liquid blend that can provide inhibition and stabilization of highly reactive clays. It helps to seal pores and micro-fractures in the formation, reduce bit-balling and... | |
| BORE-PLUS™ suspension agent is a polymer blend for imparting viscosity, suspension and improved fluid loss control to BOREMAX drilling fluids and other water based fluid systems. | |
| BXR™ shale stabilizer is a blended hydrocarbon suspension used as a shale stabilizer, lubricity modifier, and fluid loss additive in all water-based drilling fluids. | |
| BXR™-L shale stabilizer is a shale stabilizer, lubricity modifier, and fluid loss additive for use in most water-based drilling fluids. It is made from blended natural hydrocarbons. | |
| CLAY GRABBER® shale stabilizer is a liquid emulsion synthetic polymeric flocculent and clay encapsulator. It's unique polymer structure reduces shale dispersion and helps stabilize water sensitive shales. | |
| CLAY SYNC™ II shale stabilizer is a non-ionic, 100% active, dry polymer used as a clay inhibitor in water-based drilling fluids. It adheres to the surface of reactive clays which... | |
| CLAYSEAL® PLUS shale stabilizer is used to inhibit hydration of reactive clays and shale formations. It is effective in most water based drilling fluids from fresh water to high salinity... | |
| CON DET® E shale stabilizer is a liquid surfactant based product that can be used in fresh or salt water and in low-solids drilling fluids. Helps reduce the potential for... | |
| EZ-MUD® DP shale stabilizer is a high molecular weight, 100% active dry powder polymer used to stabilize reactive clays and shale formations in water based drilling fluids. | |
| EZ-MUD® DPE shale stabilizer is a dry, 100% active, high molecular weight, copolymer used to help stabilize reactive clays and shale formations and flocculate drill solid fines. | |
| EZ-MUD® GOLD shale stabilizer is a 100% active synthetic dry polymer that acts as a reactive clay and shale stabilizer by inhibition the uptake of water. | |
| EZ-MUD® shale stabilizer is a synthetic polymer dispersed in a liquid carrier that is used in water based fluids to help stabilize reactive clay and shale formations. | |
| GEM™ CP shale stabilizer is a cloud point producing polyglycol that can be used in water-based drilling fluids to help improve lubricity and shale stability. It is recommended for use... | |
| GEM™ GP shale stabilizer is a polyglycol that can be used in water-based drilling fluids to help improve lubricity and shale stability. It is recommended for use in potassium and... | |
| GEM™ GPE shale stabilizer is a blend of polyglycols that can be used in water-based drilling fluids to help improve shale stability and lubricity. It is recommended for use in... | |
| INHIBI-TAR™ bitumen stabilizer is used to stabilize wellbores experiencing influx from tar stingers. | |
| PERFORMATROL® shale stabilizer is a low weight polymer that stabilizes reactive clays and shale by inhibiting the uptake of water and thereby mitigating their swelling or dispersion tendencies. |