Scalewatcher North America, Inc. Datasheets for Electric and Magnetic Water Filters
Electric and magnetic water filters use electrical charging and magnetic energy to treat water and wastewater.
Electric and Magnetic Water Filters: Learn more
| Product Name | Notes |
|---|---|
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.008 kWh External adapter Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: Bar graph Electrical Standard: Scalewatcher conforms to... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.013 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: One core and enough length... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On"... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.15 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.2 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... |