Scalewatcher North America, Inc. Datasheets for Condensate Polishers
Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes.
Condensate Polishers: Learn more
| Product Name | Notes |
|---|---|
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.15 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.2 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... |