Scalewatcher North America, Inc. Datasheets for Water Softeners
Water softeners remove the hard calcium and magnesium minerals from water.
Water Softeners: Learn more
| Product Name | Notes |
|---|---|
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.008 kWh External adapter Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: Bar graph Electrical Standard: Scalewatcher conforms to... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.013 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: One core and enough length... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On"... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.15 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... | |
| Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.2 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses... |