Scalewatcher North America, Inc. Datasheets for Ultrapure Water Equipment

Ultrapure water equipment is used to provide high-purity deionized water (DI water) to the semiconductor and pharmaceutical industries.
Ultrapure Water Equipment: Learn more

Product Name Notes
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.013 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: One core and enough length...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On"...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.15 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses...
Main voltage:110-240 VAC, 50/60 Hz Energy consumption: Less than 0.2 kWh (Depending on model) Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal and external fuses...