Main voltage:110-240 VAC, 50/60 Hz
Energy consumption: 0.008 kWh
External adapter
Overload protection: Internal fuse
Signal cable: One core, standard seven meter
Controls: Bar graph
Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC for house hold use.
Ingress protection: The units are hermetically sealed to IP54/NEMA2 and can be operated in damp surroundings.
Dimensions unpacked: 9.5”x6”x1.5”
Dimensions packed: 14”x7”x3”
Weight packed: 3.3 lbs
Suitable for pipe diameters found in private housing.
| Scalewatcher North America, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | 3 Star |
| Product Name | Residential Hard Water Treatment System |