US Futaba, Inc. Datasheets for Operator Interface Mounts and Arms

Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more

Product Name Notes
Accomodates TV’s 50†â€" 65†Features: Stability system Quiet operation Reverse safety function Needs only 2-13/16†depth behind the TV Requires a build in height of only 29-1/2†Weight capacity...
Single Flatscreen Arm Features: Single arm for one screen 360° screen rotation Both clamp mount and grommet mount included Fits maximum 2-5/16†thick material Maximum screen weight 17 lbs Solid...
Supports TVs from 20†â€" 32†Features: Horizontal adjustment 8â€â€" 27" Vertical adjustment 4-7/8â€â€"17†Durable aluminum construction Includes both 100 mm and 200 mm VESA brackets Extends, tilts and swivels...